EN
  • EN
  • DE

DS3882

Part No DS3882
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Dual-Channel Automotive CCFL Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169379-DS3882
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3882 CAD Model

Description

Maxim Integrated DS3882 Dual-String LED Controller

The Maxim Integrated DS3882 is a versatile and high-performance dual-string LED controller designed to provide a comprehensive solution for managing and driving LEDs in backlighting applications. This advanced controller is ideal for displays requiring precise color and brightness control, making it a perfect choice for a wide range of products, including televisions, monitors, and automotive displays.

The DS3882 boasts an integrated boost controller, which operates in conjunction with external MOSFETs and supports wide input voltage ranges. This ensures compatibility with various power supplies, enhancing the product's adaptability and ease of integration into different system designs. The controller's high-efficiency operation helps in reducing power consumption and heat generation, contributing to the longevity of the end product.

One of the key features of the DS3882 is its ability to drive two independent LED strings, providing uniform brightness and color consistency across the display. Each string can be individually controlled for precise dimming, allowing for dynamic contrast and intensity adjustments that can enhance the overall viewing experience. The controller's fast PWM dimming capability ensures flicker-free performance, which is crucial for maintaining viewer comfort during extended use.

The DS3882 also includes comprehensive protection features that safeguard the LED strings and the controller itself. These include open and short-circuit detection, overvoltage and overtemperature protection, and under-voltage lockout (UVLO). These protective measures help to ensure reliable and stable operation over the product's lifespan.

For ease of use, the DS3882 is configurable via an I2C-compatible serial interface, which allows for simple integration into existing designs. The device is housed in a compact package, minimizing the footprint on the PCB and making it suitable for space-constrained applications.

In summary, the Maxim Integrated DS3882 dual-string LED controller is a high-quality, feature-rich solution that delivers exceptional performance and reliability for backlighting applications. Its advanced capabilities and protective features make it an excellent choice for manufacturers seeking to enhance their display products with superior LED control.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.0261 $66.0522
5+ $27.0986 $135.4930
7+ $26.2508 $183.7556
10+ $25.4042 $254.0420
12+ $24.5576 $294.6912
16+ $22.0178 $352.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess