EN
  • EN
  • DE

MX10DX256VLK7

Part No MX10DX256VLK7
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081225-MX10DX256VLK7
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX10DX256VLK7 CAD Model

Description

Introducing the NXP MX10DX256VLK7 Microcontroller

The NXP MX10DX256VLK7 is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of modern embedded systems. This powerhouse MCU is part of NXP's reputable Kinetis series, which is renowned for its robust architecture, versatile peripherals, and energy efficiency. The MX10DX256VLK7 is particularly well-suited for applications in industrial control, automotive systems, Internet of Things (IoT) devices, and consumer electronics.

Core Features

  • ARM Cortex-M4 Core: At the heart of the MX10DX256VLK7 is an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 100 MHz. This core provides the computational horsepower necessary for complex algorithms and signal processing tasks.
  • Memory Configuration: The MCU comes equipped with 256 KB of flash memory and 32 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: A comprehensive range of peripherals complements the MCU, including multiple serial communication interfaces (SCI), such as I2C, SPI, and UARTs, as well as analog-to-digital converters (ADCs), timers, and PWM modules. This allows the MX10DX256VLK7 to handle a wide array of input and output functions with ease.
  • Low Power Consumption: Energy efficiency is a hallmark of the Kinetis series, and the MX10DX256VLK7 is no exception. It features multiple power-saving modes, making it ideal for battery-operated devices.
  • Security and Reliability: Security features include a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator (RNG), providing the necessary tools for secure data encryption and secure communication protocols.
  • Package and Temperature Range: The MCU is available in a 100-pin MAPBGA package, and it operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Development Support and Ecosystem

Developers working with the MX10DX256VLK7 benefit from the robust ecosystem provided by NXP. This includes comprehensive development tools, software libraries, and real-time operating system (RTOS) support. With integrated development environments (IDEs) like MCUXpresso, IAR, and Keil, programmers can streamline their development process from inception to deployment.

Overall, the NXP MX10DX256VLK7 microcontroller is a versatile and powerful solution that delivers the performance, connectivity, and reliability required for the next generation of embedded applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess