EN
  • EN
  • DE

MJ15020

Part No MJ15020
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, 4A, 25 / Bipolar (BJT) Transistor NPN 250 V 4 A 20MHz 150 W Through Hole TO-204 (TO-3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 250 V
Vce Saturation (Max) @ Ib, Ic 1V @ 100mA, 1A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 1A, 4V
Power - Max 150 W
Frequency - Transition 20MHz
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Other Names 2156-MJ15020
Standard Package 1
Win Source Part Number 1078881-MJ15020
Ultra Librarian 3D Model Ultra Librarian MJ15020 CAD Model

Description

The MJ15020 is a high-power, silicon NPN bipolar transistor designed and manufactured by ON Semiconductor. This transistor is specifically engineered to handle high power audio, series and shunt regulators, power switching circuits, and other power linear and switching applications. Its robust design ensures reliability and performance under demanding conditions, making it a popular choice among professionals in the electronics industry.

Key Features:

  • Voltage and Current Ratings: The MJ15020 boasts a collector-emitter voltage (VCEO) of 250V, collector-base voltage (VCBO) of 250V, and emitter-base voltage (VEBO) of 5V. It is capable of handling collector currents up to 20A, making it suitable for high-power applications.
  • High Power Dissipation: With a power dissipation of up to 250W, this transistor can accommodate significant energy without overheating, thanks to its excellent thermal characteristics.
  • High Frequency Performance: It features a transition frequency (fT) of 4MHz, which provides a good balance between speed and power handling, suitable for audio amplifiers and other high-frequency applications.
  • Robust Construction: The MJ15020 is encapsulated in a TO-3 metal case, which not only provides superior heat dissipation but also ensures mechanical durability and reliability in harsh environments.
  • Complementary PNP Type: For applications requiring a complementary PNP transistor, the MJ15020 can be paired with the MJ15021, allowing for push-pull configurations commonly used in high-power amplifiers.

Applications:

The ON Semiconductor MJ15020 is ideal for a variety of applications, including:

  • High fidelity audio amplifiers
  • DC-DC converters
  • Power regulators
  • Switching circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MJ15020 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that your projects function smoothly over their intended lifespan.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess