The NXP BUK21850Y is a high-performance Power MOSFET designed to deliver efficient power management and conversion in a wide array of applications. This versatile component is a part of NXP's extensive MOSFET product line, which is renowned for its quality, reliability, and innovative technology. The BUK21850Y is particularly suitable for automotive and industrial applications where high efficiency and power density are of paramount importance.
Key Features
- Low On-Resistance: The BUK21850Y boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High-Speed Switching: With its capability for high-speed switching, this MOSFET ensures minimal power loss during transitions, making it ideal for high-frequency applications.
- Robust Thermal Performance: The device is designed to handle high thermal loads, ensuring reliable operation even under strenuous conditions.
- Logic-Level Compatible: This MOSFET can be driven directly from logic-level voltages, simplifying the design of control circuits and reducing component count.
Applications
The BUK21850Y is engineered to meet the rigorous demands of a variety of applications. Its robustness and efficiency make it an excellent choice for:
- Automotive systems such as engine control units, power steering, and DC/DC converters
- Power supplies for industrial applications
- Motor control circuits
- Switch mode power supplies (SMPS)
- LED lighting systems
Technical Specifications
The BUK21850Y operates over a wide voltage range and offers an optimal balance between conduction and switching losses. Below are some of the technical specifications:
- Drain-source voltage (VDS): 55V
- Continuous drain current (ID): 100A
- Power dissipation (PD): 110W
- Operating temperature range: -55°C to +175°C
Incorporating the BUK21850Y into your design will ensure a high-performance solution that is both cost-effective and energy-efficient. NXP's commitment to excellence is evident in the BUK21850Y, making it a smart choice for designers looking to optimize their power management systems.