EN
  • EN
  • DE

BT151-800R

Part No BT151-800R
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155124-BT151-800R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Industrial, Safety
Ultra Librarian 3D Model Ultra Librarian BT151-800R CAD Model

Description

NXP BT151-800R Thyristor

The NXP BT151-800R represents a robust and versatile thyristor component designed for high-performance applications that require efficient and reliable control of AC power. This semiconductor device is particularly well-suited for use in motor control circuits, lighting dimmers, pressure control systems, and other power management tasks where precise modulation of current is essential.

Key Features

  • High Blocking Voltage: The BT151-800R offers a high blocking voltage of up to 800V, making it suitable for a wide range of AC power applications.
  • High Surge Current: With the ability to handle a high surge current, this thyristor can withstand transient over-current conditions, ensuring durability and reliability in challenging environments.
  • Gate Trigger Current: A moderate gate trigger current (I<sub>GT) allows for easy triggering of the device, facilitating its use in various circuit designs.
  • On-State Current: It is capable of handling a substantial on-state current (I<sub>T(AV)) which is crucial for applications that demand continuous power flow.

Applications

Due to its robust design and electrical characteristics, the NXP BT151-800R is a great choice for applications such as:

  • Phase control operations in converters
  • AC voltage regulation systems
  • Motor speed controls for industrial and home appliances
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Lighting dimmer circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BT151-800R is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and longevity. The device is encapsulated in a robust package, which provides excellent thermal and mechanical protection, contributing to its long operational life even under stressful conditions.

Overall, the NXP BT151-800R thyristor is an excellent choice for designers and engineers looking for a reliable and efficient solution to manage AC power in a variety of applications. Its combination of high blocking voltage, surge current capability, and ease of triggering makes it a versatile component in any power control system.

You May Also Be Interested in

Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,102 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess