EN
  • EN
  • DE

BT151-1000R

Part No BT151-1000R
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819782-BT151-1000R
Ultra Librarian 3D Model Ultra Librarian BT151-1000R CAD Model

Description

The BT151-1000R is a robust and versatile Thyristor, or Silicon Controlled Rectifier (SCR), manufactured by NXP Semiconductors. This semiconductor device is designed for high-performance applications that require efficient and reliable control of AC power. It is particularly suitable for phase control operations in converters, power control in domestic equipment, and for use in motor control systems.

Key Features

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (Vdrm) of 1000V, the BT151-1000R is capable of handling high voltage applications, ensuring stability and reliability in harsh electrical environments.
  • High Surge Current: It can withstand a high surge current of up to 130A, which is essential for applications that experience short bursts of high current.
  • Gate Trigger Current: The device has a moderate gate trigger current (Igt) of 15mA, making it easy to trigger and switch using standard control circuits.
  • TO-220AB Package: Enclosed in a TO-220AB package, the BT151-1000R offers a compact form factor while providing excellent thermal performance and ease of mounting on a heatsink.

Applications

The BT151-1000R SCR is ideal for a wide range of applications, including:

  • Light dimmers and electric motor speed controllers
  • Overvoltage crowbar protection in power supplies
  • Domestic appliances, such as washing machines and vacuum cleaners
  • Industrial tools and automation systems
  • Control elements in static relays and HVAC systems

Technical Specifications

Parameter Value
Repetitive Peak Off-State Voltage (Vdrm) 1000V
Non-Repetitive Peak On-State Current (Itsm) 130A
Gate Trigger Current (Igt) 15mA
Package TO-220AB

The BT151-1000R is a testament to NXP's commitment to providing high-quality, durable, and reliable semiconductor products for advanced electronic systems. Whether you're designing for industrial or domestic applications, the BT151-1000R offers the performance and efficiency you need.

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6708 $60.7204
31+ $3.8323 $118.8013
47+ $3.7122 $174.4734
65+ $3.5932 $233.5580
84+ $3.4731 $291.7404
112+ $3.1139 $348.7568
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess