EN
  • EN
  • DE

BT139-800G

Part No BT139-800G
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Gate Trigger Current (Max) 100 mA
Gate Trigger Voltage (Max) 1.5 V
Mounting Through Hole
Operating Temp Range -40C to 125C
Package Type TO-220AB
Packaging Tube
Peak Surge on-state current (Max) 170 A
Peak Repeat Off Current 0.5
Repetitive Peak off-state volt 800 V
Pin Count 3 +Tab
Type TRIAC
Off-State Voltage 800 V
Operating Temperature Classification Automotive
On State Voltage(max) 1.6@20A V
Hold Current 60 mA
Rad Hardened No
Gate Trigger Current 100 mA
Gate Trigger Voltage 1.5 V
DELETED Compliant
Win Source Part Number 039696-BT139-800G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT139-800G CAD Model

Description

The BT139-800G is a high-performance Triac manufactured by NXP Semiconductors, designed for use in AC control applications. This device is capable of switching high power and can be found in a variety of applications such as motor control, industrial lighting, and heating systems. With its robust design, the BT139-800G is engineered to offer efficient and reliable performance in a wide range of environmental conditions.

Featuring a maximum repetitive off-state voltage (VDRM) of 800V, the BT139-800G is suitable for applications requiring high voltage operation. It also has a maximum on-state current (IT(RMS)) of 16A, which makes it capable of handling significant power levels. The high current rating ensures that the device can control large electrical loads without the need for complex parallel configurations, simplifying design and reducing costs.

The gate trigger current (IGT) of the BT139-800G is specified to be typically 35mA, which means it can be easily triggered with standard logic levels, making it highly compatible with microcontroller-based systems. Additionally, it offers a non-repetitive peak on-state current (ITSM) of 160A, allowing for short bursts of high current, which is particularly useful in applications that require high inrush currents.

The BT139-800G is packaged in a robust and isolated TO-220 package, which not only provides excellent thermal performance but also simplifies the mounting process, as it does not require electrical isolation between the tab and the heatsink. This feature reduces additional component requirements and streamlines the assembly process.

In summary, the BT139-800G Triac from NXP Semiconductors is a versatile and powerful component that is well-suited for a wide range of AC power control applications. Its high voltage and current capabilities, ease of triggering, and practical packaging make it a go-to choice for engineers and designers looking for a reliable and cost-effective solution for controlling electrical power.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5701 $59.8605
250+ $0.4679 $116.9750
385+ $0.4532 $174.4820
530+ $0.4386 $232.4580
685+ $0.4240 $290.4400
915+ $0.3801 $347.7915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess