EN
  • EN
  • DE

MIC2790N-04VMT-TR

Part No MIC2790N-04VMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6TDFN / Supervisor Open Drain or Open Collector 1 Channel 6-TDFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.4V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-TDFN (2x2)
Base Product Number MIC2790
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC2790N-04VMT TR-ND,576-4413-1,MIC2790N-04VMT TR,576-4413-6,576-4413-2
Standard Package 5,000
Win Source Part Number 971977-MIC2790N-04VMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2790N-04VMT-TR CAD Model

Description

MIC2790N-04VMT-TR - High-Performance Voltage Supervisor by Microchip Technology

The MIC2790N-04VMT-TR is a cutting-edge voltage supervisor component manufactured by Microchip Technology, designed to ensure reliable operation and protection for advanced electronic systems. This high-accuracy supervisor IC is an ideal solution for managing system power supplies, offering precise monitoring and control features that safeguard sensitive electronic circuits from improper voltage levels that could lead to system failure or damage.

Featuring a factory-trimmed threshold voltage of 4.0V, the MIC2790N-04VMT-TR provides the accuracy and stability required for critical applications. With its tight threshold accuracy of ±1.5% at room temperature and ±2.5% across the full operating temperature range, this device ensures that voltage levels are consistently monitored with high precision, making it a reliable choice for systems that cannot tolerate deviation from specified voltage conditions.

The device comes in a compact, 6-pin thin SOT-23 package, making it suitable for space-constrained applications. Its small footprint allows for easy integration into a variety of electronic products, from consumer electronics to automotive systems. In addition, the MIC2790N-04VMT-TR is characterized for operation over a broad temperature range, from -40°C to +125°C, which allows it to perform reliably in environments that experience extreme temperature variations.

One of the key features of the MIC2790N-04VMT-TR is its fast response time to fault conditions. Upon detection of an undervoltage condition, the device reacts swiftly to assert a reset signal, thereby protecting the system by preventing operation under potentially harmful conditions. The reset output remains asserted for a minimum of 140ms (typical) after the monitored voltage rises above the threshold, ensuring the system has adequate time to stabilize before resuming operation.

To cater to different system requirements, the MIC2790N-04VMT-TR offers an active-low, open-drain reset output, which can be easily interfaced with a variety of logic levels. This versatility, combined with its high performance and reliability, makes it an excellent choice for managing power supplies in microcontrollers, digital systems, and portable electronics where precise voltage supervision is essential.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess