EN
  • EN
  • DE

BT139-800E

Part No BT139-800E
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 800V 170A 3-Pin(3+Tab) TO-220AB / TRIAC SENS GATE 800V 16A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 155A, 170A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 45mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 201455-BT139-800E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BT139-800E
Introduction Date August 05, 2015
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BT139-800E CAD Model

Description

Product Overview: NXP BT139-800E Triac

The NXP BT139-800E is a high-performance, sensitive gate triac designed for use in a variety of AC power control applications. This robust semiconductor device is capable of switching and controlling large AC power loads with a small trigger current, making it ideal for interfacing with microcontroller logic circuits. The BT139-800E is a versatile component that provides an effective solution for AC switching, and phase control applications such as motor speed controllers, dimming circuits, and thermal control systems.

Key Features

  • High Blocking Voltage: The triac has a maximum repetitive peak off-state voltage (VDRM) of 800V, which allows it to handle high voltage applications safely.
  • High On-state Current: It can conduct an RMS current of up to 16A, and a non-repetitive peak on-state current of 160A, making it suitable for high current loads.
  • Gate Trigger Current: The device has a sensitive gate which can be triggered with a low current, typically between 5mA to 35mA, depending on the quadrant of operation.
  • Quadrant Operation: It is capable of triggering in all four quadrants, enhancing its control flexibility and making it suitable for applications requiring high sensitivity and full-wave control.
  • Isolation Mounting: The triac comes in an isolated TO-220AB package, providing ease of mounting and thermal management, while also ensuring electrical isolation from the mounting surface.

Applications

The BT139-800E is an excellent choice for a wide range of applications where efficient AC power control is required. Its typical applications include:

  • Lighting control systems (e.g., dimmers)
  • Motor speed control in power tools and kitchen appliances
  • Temperature regulation systems for heating elements
  • Small home appliances and fans
  • Industrial process control equipment

Designed with reliability and versatility in mind, the NXP BT139-800E triac is a go-to component for designers and engineers looking to create efficient, compact, and cost-effective AC power control circuits. Its high voltage and current handling capabilities, combined with its sensitive gate, make it a powerful element in the world of power electronics.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2229 $50.1525
550+ $0.1829 $100.5950
850+ $0.1772 $150.6200
1,170+ $0.1715 $200.6550
1,510+ $0.1658 $250.3580
2,020+ $0.1486 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess