EN
  • EN
  • DE

DSPIC33FJ64MC506A-E/PT

Part No DSPIC33FJ64MC506A-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 718277-DSPIC33FJ64MC506A-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64MC506
Introduction Date May 18, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC506A-E/PT CAD Model

Description

Microchip Technology DSPIC33FJ64MC506A-E/PT Product Overview

The DSPIC33FJ64MC506A-E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications that require complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core: The product features a 40 MIPS (million instructions per second) dsPIC core with DSP and MCU functionalities, providing a versatile platform for embedded systems that require high-speed computation and real-time processing.
  • Program Memory: It is equipped with 64KB of flash memory, allowing ample space for application code storage and execution.
  • RAM: The device includes 16KB of RAM, providing sufficient memory for data manipulation and buffer storage.
  • Digital I/O: With up to 53 programmable digital I/O pins, this DSC allows for flexible interfacing with sensors, actuators, and other peripherals.
  • Advanced Peripherals: It boasts a variety of integrated peripherals, such as QEI (Quadrature Encoder Interface) for precise position sensing, and PWM (Pulse Width Modulation) outputs for accurate control of actuators.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the conversion of analog signals to digital data for processing.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, UART, and CAN, facilitating easy data exchange with other devices within the system.
  • Temperature Range: The DSPIC33FJ64MC506A-E/PT operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: This DSC comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications:

The DSPIC33FJ64MC506A-E/PT is designed for a wide range of applications, particularly those that demand high-speed and precise digital signal processing capabilities. Typical applications include advanced motor control systems, power supply and conversion, audio processing, industrial automation, and control, as well as automotive and aerospace electronics.

Microchip Technology's commitment to providing robust and versatile DSCs is evident in the DSPIC33FJ64MC506A-E/PT, making it a top choice for engineers and designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7278 $54.0946
16+ $6.3408 $101.4528
25+ $6.1427 $153.5675
34+ $5.9445 $202.1130
44+ $5.7464 $252.8416
59+ $5.1519 $303.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess