EN
  • EN
  • DE
  • IT

BT137X-600D

Part No BT137X-600D
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Triacs logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819779-BT137X-600D
Ultra Librarian 3D Model Ultra Librarian BT137X-600D CAD Model

Description

The BT137X-600D is a high-performance Triac from NXP Semiconductors designed for use in AC load switching applications. This device is capable of controlling a wide range of currents and offers a robust solution for designers looking for a reliable semiconductor switch.

Key Features:

  • High Blocking Voltage: The BT137X-600D can withstand voltages up to 600V, making it suitable for mains voltage applications.
  • High Current Rating: With an on-state RMS current of 8A, this Triac can handle significant power levels, suitable for various electrical loads.
  • Enhanced Sensitivity: The device features a sensitive gate that allows control in four quadrants, which facilitates its use in applications requiring good triggering characteristics.
  • High Immunity to Voltage Transients: Its robust design ensures that the BT137X-600D is less susceptible to voltage spikes, which is crucial for maintaining reliability and longevity in harsh electrical environments.
  • Snubberless Design: The 'X' in its name denotes that it is a snubberless version, which means it can operate without an external snubber circuit in most applications.

Applications:

The BT137X-600D is ideal for a wide range of AC switching applications. Its typical use cases include:

  • Motor control circuits
  • Domestic lighting controls
  • Static switching relays
  • Heating regulation
  • Small home appliances

Package and Quality:

This device is delivered in a TO-220AB plastic package, which is not only robust but also offers good thermal conduction properties, ensuring the device operates within its temperature range efficiently. NXP's commitment to quality means the BT137X-600D is manufactured to high standards, ensuring reliability and performance consistency.

Overall, the BT137X-600D from NXP is a versatile and reliable component that offers excellent performance in a wide array of applications requiring AC power control. Its combination of high voltage and current capabilities, sensitivity, and robustness make it a top choice for designers and engineers.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6441 $51.5280
190+ $0.5285 $100.4150
295+ $0.5120 $151.0400
405+ $0.4955 $200.6775
525+ $0.4790 $251.4750
700+ $0.4294 $300.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,677 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess