EN
  • EN
  • DE

BSS91

Part No BSS91
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-CHANNEL ENHANCEMENT MODE VERTICAL D-MOS TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1154973-BSS91
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSS91 CAD Model

Description

The BSS91 is a high-quality power MOSFET produced by NXP Semiconductors, a leader in the electronic components industry. This particular field-effect transistor (FET) is designed for applications requiring a combination of fast switching, ruggedized device design, low on-state resistance, and cost-effectiveness.

Key Features

  • Voltage Rating: The BSS91 operates at a drain-source voltage (VDS) that makes it suitable for a variety of medium to high voltage applications.
  • Current Handling: It is capable of handling continuous drain currents (ID), facilitating its use in power-intensive tasks.
  • Low On-Resistance: The device's low on-state resistance (RDS(on)) ensures efficient power handling and minimizes losses, which is critical for power management applications.
  • High-Speed Switching: BSS91 features fast switching capabilities, which is a vital attribute for applications such as switching regulators, converters, and motor drivers.
  • Thermal Performance: With an optimal thermal design, the BSS91 can operate reliably over a wide temperature range, ensuring performance stability under various conditions.

Applications

The BSS91 is versatile and can be used in a wide array of electronic circuits. Its robustness and efficiency make it an excellent choice for:

  • Power supplies and DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switching and amplifier applications
  • Load switch applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BSS91 is no exception, as it is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and automotive applications.

Environmental Compliance

In line with global environmental standards, the BSS91 is designed to comply with RoHS directives, ensuring that it is free from hazardous substances and suitable for eco-friendly electronic solutions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0166 $60.4980
70+ $1.6551 $115.8570
110+ $1.6031 $176.3410
150+ $1.5512 $232.6800
195+ $1.5003 $292.5585
260+ $1.3444 $349.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess