EN
  • EN
  • DE

SLAQH

Part No SLAQH
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T9500 (2.6GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954869-SLAQH
Series *
Ultra Librarian 3D Model Ultra Librarian SLAQH CAD Model

Description

The Intel SLAQH is a Xeon processor designed for servers and workstations. Part of the Xeon family, it offers high performance and reliability for demanding applications. It is based on the NetBurst microarchitecture and is typically used in servers and high-end workstations.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing (HPC)
  • Data Centers
  • Engineering Workstations

Features:

  • NetBurst Microarchitecture: Designed for high clock speeds and throughput.
  • 604-Pin Package: Compatible with Intel 604-pin sockets.
  • Integrated Heat Spreader (IHS): Helps to dissipate heat effectively.
  • Advanced Transfer Cache (ATC): Improves data access times.
  • Extended Memory 64 Technology (EM64T): Supports 64-bit computing.

Benefits:

  • High Performance: Delivers significant processing power for server and workstation applications.
  • Reliability: Designed for continuous operation in demanding environments.
  • Scalability: Supports multi-processor configurations for increased performance.
  • Memory Capacity: Allows for large memory configurations to handle data-intensive workloads.
  • Compatibility: Works with server and workstation chipsets and motherboards.

Additional Details:

The Intel SLAQH supports a front-side bus (FSB) speed of 800 MHz. It incorporates a Level 2 (L2) cache size of 1MB, providing fast access to frequently used data and instructions. The core voltage is typically between 1.2V and 1.5V. The thermal design power (TDP) is typically between 80W and 103W, reflecting the amount of heat the processor generates under maximum load. The SLAQH is fabricated using a 90nm process technology, offering a balance of performance and energy efficiency. It supports features like Hyper-Threading Technology (HTT) in some versions, enhancing multitasking capabilities by allowing a single physical processor to act as two logical processors. It also supports MMX, SSE, SSE2, and SSE3 instruction sets, which accelerate multimedia and other computationally intensive tasks. The Xeon processor is designed for continuous operation and includes error-correcting code (ECC) support for enhanced data integrity.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess