EN
  • EN
  • DE

LT1232CS8

Part No LT1232CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071371-LT1232CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1232CS8 CAD Model

Description

Linear Technology LT1232CS8 Microprocessor Supervisory Circuit

The LT1232CS8 is a significant component from Linear Technology designed to provide microprocessor systems with enhanced reliability and stability. This integrated circuit is specifically engineered to monitor power supplies and microprocessor activity, ensuring that your system operates within safe parameters at all times.

Key Features

  • Power Supply Monitoring: The LT1232CS8 keeps a vigilant eye on the power supply voltage levels, automatically resetting the microprocessor if it detects an out-of-tolerance condition.
  • Automatic Reset: Upon power-up, the device ensures that the microprocessor starts in a clean state by issuing an automatic reset, which is also triggered during brownout conditions.
  • Watchdog Timer: A built-in watchdog timer monitors the microprocessor activity, providing a reset signal if the microprocessor fails to strobe within a preset timeout period.
  • Manual Reset: The device allows for a manual reset input, enabling the system to be reset on-demand by an external signal.
  • SO-8 Package: Encased in an SO-8 package, the LT1232CS8 is compact and suitable for space-constrained applications.

Applications

The LT1232CS8 is versatile and can be employed in a variety of applications where system integrity is of paramount importance. It is ideal for use in:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Industrial control systems
  • Portable battery-powered devices

Technical Specifications

With precision voltage monitoring and low power consumption, the LT1232CS8 operates over a wide voltage range and temperature spectrum, ensuring adaptability to diverse operating environments. The device's specifications include:

  • Voltage Threshold Options
  • Low Power Consumption
  • Wide Operating Voltage Range
  • Extended Temperature Range

For detailed technical specifications, refer to the LT1232CS8 datasheet provided by Linear Technology.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess