EN
  • EN
  • DE

BF1206F

Part No BF1206F
Manufacturer NXP / Nexperia
Catalog RFFETs
Description Dual N-channel dual gate MOSFET / Trans RF MOSFET N-CH 6V 0.03A 6-Pin SOT-666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer NXP
Win Source Part Number 234834-BF1206F
Popularity Medium
Supply and Demand Status Sufficient
Family Name BF1206F
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1206F CAD Model

Description

Product Overview: NXP BF1206F

The NXP BF1206F is a high-performance silicon-based N-channel dual-gate MOSFET that offers exceptional features tailored for RF amplification and mixing applications. This compact, surface-mounted device is designed to provide excellent gain control and low noise figures, making it an ideal choice for a variety of RF circuits.

Key Features

  • Frequency Range: The BF1206F operates effectively across a broad frequency range, making it versatile for different RF applications.
  • Low Noise Figure: With its low noise figure, the BF1206F ensures a high-quality signal amplification, which is crucial for communication and broadcasting systems.
  • High Gain: The device provides a high gain, which can be precisely controlled through the dual-gate configuration, allowing for optimal signal amplification.
  • Low Power Consumption: It is designed to operate with low power consumption, enhancing the energy efficiency of the overall system.
  • Surface-Mount Package: The BF1206F comes in a small surface-mount package, making it suitable for space-constrained applications and contributing to a reduction in PCB space requirements.

Applications

The NXP BF1206F is widely used in a range of applications where RF performance is critical. Some of the common applications include:

  • RF front-end modules for mobile communications
  • Global positioning systems (GPS)
  • Low-noise amplifiers in satellite receivers
  • Television tuners
  • Professional radio equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BF1206F MOSFET is no exception, being manufactured under strict quality control standards to ensure performance and durability for critical RF applications. With its robust design and proven technology, the NXP BF1206F is a reliable choice for designers looking to enhance their RF circuit designs.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
NXP / Nexperia
Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Lowest to $0.1467
Others
Need more? Email Us
Infineon Technologies
N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode / Trans RF MOSFET N-CH 20V 0.03A 4-Pin TO-50
Lowest to $2.0619
Infineon Technologies
Lowest to $0.0774
NXP / Nexperia
RF DIODE PIN 30V 135MW SOD2
Lowest to $0.5047
Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332,437 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess