Products specifications

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 728MHz to 960MHz
Gain 16dB
Noise Figure 0.7dB
RF Type Cellular
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 4.7mA
Case / Package 6-WLCSP (0.65x0.44)
Win Source Part Number 111161-BGU8L1UKAZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 20k pcs
Ultra Librarian 3D Model Ultra Librarian BGU8L1UKAZ CAD Model

Description

NXP Semiconductors presents the BGU8L1UKAZ, a state-of-the-art RF (Radio Frequency) amplifier designed for a broad range of applications. This product is engineered to deliver exceptional performance, efficiency, and reliability, making it an ideal choice for designers and engineers looking to enhance their wireless communication systems.

Key Features

  • High Gain: The BGU8L1UKAZ offers a high level of gain, which is essential for amplifying weak signals to a level that can be used effectively in communication systems.
  • Wide Frequency Range: This RF amplifier operates over a wide frequency range, providing versatility for use in various applications, including but not limited to, mobile communications, satellite communications, and broadcast systems.
  • Low Noise Figure: With a low noise figure, the BGU8L1UKAZ ensures that the signal integrity is maintained, resulting in clearer and more reliable communication.
  • Efficient Power Use: The device is designed for power efficiency, which not only conserves energy but also reduces the heat generated, thereby enhancing the overall system reliability.

Applications

  • Mobile Communication Systems
  • Satellite Communications
  • RFID Systems
  • Wireless Infrastructure
  • Broadcast Systems

Technical Specifications

  • Product Category: RF Amplifier
  • Manufacturer: NXP Semiconductors
  • Part Number: BGU8L1UKAZ
  • Frequency Range: Specified per datasheet
  • Gain: Specified per datasheet
  • Noise Figure: Specified per datasheet
  • Power Consumption: Specified per datasheet

The NXP BGU8L1UKAZ RF amplifier is built with the highest quality standards, ensuring that it meets the rigorous demands of modern wireless communication systems. With its robust design and advanced features, this product is set to become a go-to component for developers looking to push the boundaries of RF communications technology.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP datasheet for the BGU8L1UKAZ.

You May Also Be Interested in

Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Lowest to $0.5955
ECAD model for SMA3103-TL-E
Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to $104.9886
ECAD model for SC1889A-00B00E
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE
Skyworks Solutions Inc.
IC WLAN POWER AMP 16QFN / RF Amplifier IC
Need more? Email Us
ECAD model for SE5003L1-R1
Skyworks Solutions Inc.
IC RF AMP 2496-2690MHZ LTE 16LGA / RF Amplifier IC LTE 16-LGA (5x5)
Lowest to $7.0659
ECAD model for SKY66297-11
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31
NXP / Nexperia
IC AMP CELL 900MHZ-4.3GHZ SOT89A / RF Amplifier IC Cellular, WCDMA 900MHz ~ 4.3GHz SOT-89A
Need more? Email Us
ECAD model for MMG30301BT1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention