EN
  • EN
  • DE

AFSC5G35E38T2

Part No AFSC5G35E38T2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description AIRFAST POWER AMPLIFIER MODULE, / RF Amplifier IC General Purpose 3.4GHz ~ 3.7GHz 26-HLQFN (10x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 3.4GHz ~ 3.7GHz
P1dB -
Gain 30.5dB
Noise Figure -
RF Type General Purpose
Voltage - Supply 24V ~ 31V
Current - Supply -
Test Frequency 3.6GHz
Mounting Type Surface Mount
Package / Case 26-LQFN Exposed Pad
Supplier Device Package 26-HLQFN (10x6)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355279-AFSC5G35E38T2
Ultra Librarian 3D Model Ultra Librarian AFSC5G35E38T2 CAD Model

Description

The AFSC5G35E38T2 is a state-of-the-art Radio Frequency (RF) power transistor designed and manufactured by NXP Semiconductors. This high-performance product is tailored for the deployment in 5G cellular base stations and is part of NXP's commitment to advancing communication technology.

At the heart of the AFSC5G35E38T2 lies LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which is known for its high efficiency, thermal stability, and exceptional linearity. These characteristics make it ideal for RF power amplifiers in 5G applications, where signal integrity and energy efficiency are paramount.

Key Features:

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various frequency bands required by 5G networks.
  • High Power Output: It delivers a powerful output, which is crucial for extending the reach and reliability of wireless communication signals.
  • Efficiency: The transistor is engineered for high efficiency, which translates to lower energy consumption and reduced operational costs for network providers.
  • Thermal Management: With advanced thermal management capabilities, the AFSC5G35E38T2 ensures consistent performance even under high temperature conditions.
  • Durability: Constructed with robustness in mind, it is built to withstand the rigors of outdoor base station environments.

Applications:

The AFSC5G35E38T2 is primarily used in the RF power amplifiers of 5G base stations. Its versatility and reliability also make it suitable for a range of other high-frequency communication applications, including:

  • Massive MIMO (Multiple Input Multiple Output) systems
  • Active Antenna Systems
  • Remote Radio Heads (RRH)
  • Microwave backhaul

NXP's AFSC5G35E38T2 is not just a component; it is a building block for the future of wireless communication, enabling faster data rates, lower latency, and the capacity to connect a multitude of devices in the ever-expanding ecosystem of the Internet of Things (IoT).

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess