EN
  • EN
  • DE

BGU7051,118

Part No BGU7051,118
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GP 500MHZ-1.5GHZ 10HVSON / RF Amplifier IC General Purpose 500MHz ~ 1.5GHz 10-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 500MHz ~ 1.5GHz
P1dB 16.5dB
Gain 21dB
Noise Figure 0.65dB
RF Type General Purpose
Voltage - Supply 3V ~ 3.6V
Current - Supply 65mA
Test Frequency 900MHz
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-HVSON (3x3)
Base Product Number BGU70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-8378-2,568-8378-1,935293343118,BGU7051118,568-8378-6
Standard Package 6,000
Win Source Part Number 1030375-BGU7051,118
Ultra Librarian 3D Model Ultra Librarian BGU7051,118 CAD Model

Description

The BGU7051,118 is a high-performance, Silicon Germanium Carbon (SiGe:C) MMIC Low Noise Amplifier (LNA) designed and manufactured by NXP Semiconductors. This LNA is specifically engineered to deliver exceptional signal amplification with minimal noise, making it an ideal choice for a variety of RF applications. Its compact and robust design allows for easy integration into RF front-end designs where space is at a premium and performance is critical.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for diverse applications including GPS, ISM, and wireless communication systems.
  • Low Noise Figure: With an exceptionally low noise figure, the BGU7051,118 ensures superior signal clarity and sensitivity, which is crucial for high-performance receivers.
  • High Gain: It provides a high gain that enhances signal strength without compromising on noise performance, ensuring a reliable and strong signal transmission.
  • Power Efficiency: The LNA is designed for power efficiency, which helps to reduce power consumption in the overall system, leading to longer battery life in portable applications.
  • Robustness: It offers excellent robustness against electrostatic discharge (ESD), providing a greater lifespan and reliability.

Applications

The BGU7051,118 is versatile and can be used in various high-frequency applications. It is particularly well-suited for:

  • Global Positioning System (GPS) receivers
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless communication systems
  • Remote control receivers
  • Other RF systems requiring low noise amplification

Technical Specifications

Parameter Value
Frequency Range Specified by application
Gain High
Noise Figure Low
Supply Voltage Specified by datasheet
Package SOT363

For detailed technical specifications, please refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess