EN
  • EN
  • DE

BGU7042,115

Part No BGU7042,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 40MHZ-1GHZ 6TSSOP / RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 40MHz ~ 1GHz
P1dB 12dBm
Gain 10dB
Noise Figure 3.8dB
RF Type General Purpose
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 38mA
Test Frequency 40MHz ~ 1GHz
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGU70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names NXPNXPBGU7042,115,568-8391-6,934065355115,2156-BGU7042115,568-8391-2,568-8391-1,BGU7042115,954-BGU7042115
Standard Package 3,000
Win Source Part Number 1008503-BGU7042,115
Ultra Librarian 3D Model Ultra Librarian BGU7042,115 CAD Model

Description

The BGU7042,115 is a state-of-the-art, high-performance Silicon Germanium: C (SiGe:C) Low Noise Amplifier (LNA) designed and manufactured by NXP Semiconductors. This compact, robust LNA is engineered to meet the rigorous demands of modern wireless communication systems, offering exceptional performance in a wide range of applications including satellite TV receivers, GPS, and mobile communications.

Key Features

  • Frequency Range: The BGU7042,115 operates over a broad frequency range, making it highly versatile for various RF applications.
  • Low Noise Figure: With an ultra-low noise figure, this LNA provides excellent signal amplification with minimal additional noise, ensuring a clear and strong signal output.
  • High Linearity: The product exhibits high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex multi-carrier systems.
  • Adjustable Bias: The LNA features an adjustable bias setting, allowing for optimization of the performance based on specific application requirements.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection safeguards the LNA against unexpected electrical spikes, enhancing its durability and reliability.

Applications

The BGU7042,115 is ideal for various high-frequency applications, including:

  • Satellite TV receivers
  • Global Positioning Systems (GPS)
  • Wireless LAN (WLAN) and Bluetooth systems
  • Cellular infrastructure: GSM, UMTS, LTE

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGU7042,115 is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and longevity in even the most challenging environments.

Package and Supply

The BGU7042,115 comes in a compact, leadless 6-pin package, which is designed for easy integration into a wide range of electronic assemblies. It is supplied on tape and reel, facilitating efficient handling and placement during the manufacturing process.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess