EN
  • EN
  • DE

BGA2776+115

Part No BGA2776+115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 6V 6-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer NXP
Win Source Part Number 235209-BGA2776+115
Popularity Low
Supply and Demand Status Limited
Family Name BGA2776
Introduction Date October 19, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGA2776+115 CAD Model

Description

Introducing the NXP BGA2776+115: A High-Performance MMIC Amplifier

The NXP BGA2776+115 is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) amplifier designed to deliver exceptional performance in a wide range of applications. This versatile amplifier is part of NXP's renowned product line, known for its high quality and reliability. The BGA2776+115 is engineered to provide excellent gain and linearity, making it an ideal choice for both commercial and industrial uses.

Key Features

  • Frequency Range: The BGA2776+115 operates over a broad frequency range, making it suitable for various RF applications.
  • High Gain: It offers a high gain level, ensuring strong signal amplification.
  • Low Noise Figure: With a low noise figure, the BGA2776+115 maintains signal integrity by minimizing additional noise.
  • Power Efficiency: The amplifier is designed for power efficiency, which is critical in battery-powered and energy-conscious designs.
  • Robustness: NXP's commitment to quality means the BGA2776+115 is built to withstand harsh conditions and provide consistent performance.

Applications

The versatility of the BGA2776+115 allows it to be used in a variety of applications, including:

  • Cable television (CATV) systems
  • Wireless communication infrastructure
  • Satellite communication equipment
  • Broadband connectivity solutions
  • Test and measurement equipment

Design and Integration

The BGA2776+115 comes in a compact package, which is ideal for designs where space is at a premium. Its surface-mount design allows for easy integration into PCBs, simplifying the manufacturing process. The amplifier is also designed for compatibility with standard manufacturing techniques, which reduces the time and cost associated with production.

Quality and Support

NXP provides comprehensive technical support for the BGA2776+115, including detailed datasheets, application notes, and design resources. Customers can rely on NXP's global support network for assistance with design-in processes, ensuring a smooth path from prototype to production. With its combination of performance, efficiency, and support, the NXP BGA2776+115 is a compelling choice for designers seeking a high-quality MMIC amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess