EN
  • EN
  • DE

MMZ09332BT3

Part No MMZ09332BT3
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP LTE 130MHZ-1GHZ 12QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Bulk
Product Status Last Time Buy
Frequency 130MHz ~ 1GHz
P1dB 32.8dBm
Gain 30.5dB
RF Type LTE, TDS-CDMA, W-CDMA
Voltage - Supply 5V
Current - Supply 108mA
Test Frequency 760MHz
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number MMZ09332
Standard Package 1 pcs
Win Source Part Number 1123676-MMZ09332BT3
Ultra Librarian 3D Model Ultra Librarian MMZ09332BT3 CAD Model

Description

The MMZ09332BT3 is a high-performance, RF power amplifier module designed and manufactured by NXP Semiconductors. This compact and efficient module is engineered to deliver outstanding power and gain performance in a variety of RF applications, making it a versatile choice for designers seeking to enhance their communication systems.

Key Features

  • Frequency Range: The MMZ09332BT3 operates within the 400 MHz to 2700 MHz frequency range, accommodating a wide spectrum of RF applications, including cellular, PCS, 3G, and 4G LTE systems.
  • Power Output: With a high output power of up to 1.5 W, this amplifier module can drive robust signals for reliable communication.
  • High Gain: It provides a high gain of 35 dB, ensuring strong amplification of the input signal for improved signal quality and range.
  • Efficiency: The device is designed for high efficiency, which minimizes power consumption and heat generation, contributing to the longevity and reliability of the system.
  • Integration: The MMZ09332BT3 comes in a compact surface-mount package, making it easy to integrate into existing PCB designs without the need for additional space.
  • Linear Operation: It is capable of linear operation, which is critical for maintaining signal fidelity and reducing distortion in communication systems.

Applications

The MMZ09332BT3 is suitable for a variety of applications, including but not limited to:

  • Wireless infrastructure for GSM, CDMA, UMTS, and LTE
  • RFID readers
  • ISM band applications
  • General purpose RF amplification

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MMZ09332BT3 is no exception. The module is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of rigorous RF environments. With its robust design and proven technology, the MMZ09332BT3 is a reliable choice for any application requiring a high-quality RF power amplifier.

Conclusion

Overall, the MMZ09332BT3 from NXP Semiconductors is a powerful and reliable RF power amplifier module that offers a blend of performance, efficiency, and ease of integration. Whether for commercial or industrial applications, this amplifier module is designed to meet the challenges of modern RF communication systems.

You May Also Be Interested in

Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess