EN
  • EN
  • DE

BGU7005

Part No BGU7005
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC GPS LNA 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 850MHz, 1.9GHz
P1dB -11dBm
Gain 16.5dB
Noise Figure 0.9dB
RF Type GPS
Supply Voltage - Operating 1.5 V to 2.85 V
Operating Supply Current 4.5mA
Test Frequency 1.575GHz
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 235344-BGU7005
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BGU7005
Introduction Date October 07, 2009
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BGU7005 CAD Model

Description

The NXP BGU7005 is a high-performance, silicon-based monolithic low-noise amplifier (LNA) designed to provide exceptional signal amplification with minimal added noise. This LNA is part of NXP's extensive range of RF solutions, tailored to meet the demands of advanced wireless applications. It is particularly well-suited for mobile devices, satellite TV receivers, GPS systems, and various other RF front-end applications where low noise figures and high linearity are crucial.

Key Features

  • Frequency Range: The BGU7005 operates over a broad frequency range, making it versatile for a multitude of RF applications.
  • Low Noise Figure: With its low noise figure, the BGU7005 ensures that the signal integrity is maintained, improving the overall sensitivity of the receiver system.
  • High Linearity: The LNA offers high linearity, which is essential for maintaining signal fidelity in the presence of strong interfering signals.
  • Gain: It provides a consistent gain that enhances the signal without introducing significant distortion.
  • Power Efficiency: The BGU7005 is designed for power-sensitive applications, offering a balance between performance and power consumption.
  • Integration: The LNA is housed in a small package, making it easy to integrate into compact system designs.

Applications

The NXP BGU7005 is ideal for a wide range of applications, including:

  • Mobile and Portable Devices: Enhancing the performance of cellular, WLAN, and Bluetooth systems within smartphones, tablets, and laptops.
  • Home Entertainment: Used in satellite TV receivers to ensure clear signal reception and high-quality output.
  • Navigation Systems: Improving the sensitivity and accuracy of GPS receivers in automotive and handheld navigation devices.
  • Wireless Infrastructure: Deployed in base stations and other wireless communication infrastructure to boost signal quality and range.

Conclusion

The NXP BGU7005 Low-Noise Amplifier represents a blend of performance, efficiency, and integration, making it a quintessential component for RF systems requiring a pristine signal amplification solution. Its versatility and reliability make it an excellent choice for manufacturers and designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,084 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess