Products specifications Report Issue?

Product Status Last Time Buy
Triac Type Standard
Voltage - Off State 700 V
Current - On State (It (RMS)) (Max) 10 A
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 50 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494403-ACST1035-7T
Ultra Librarian 3D Model Ultra Librarian ACST1035-7T CAD Model

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
WeEn Semiconductors
NOW WEEN - BTA202X-600D - 3 QUAD
Need more? Email Us
ECAD model for BTA202X-600D,127
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC 600V 4A DPAK
Lowest to $0.9173
ECAD model for BT136S-600,118
WeEn Semiconductors
TRIAC SENS GATE 800V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-800E,118
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9443 $58.8860
47+ $2.4157 $113.5379
72+ $2.3402 $168.4944
99+ $2.2648 $224.2152
128+ $2.1893 $280.2304
172+ $1.9628 $337.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention