EN
  • EN
  • DE

VSC9118VH/E

Part No VSC9118VH/E
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 10G SONET/SDH MAPPER LEBGA / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 60 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 938859-VSC9118VH/E
Ultra Librarian 3D Model Ultra Librarian VSC9118VH/E CAD Model

Description

Microchip Technology's VSC9118VH/E Product Overview

The VSC9118VH/E is a high-performance, integrated circuit from Microchip Technology, designed to meet the demanding requirements of telecommunications and data communications applications. This product is part of the VSC family of devices, which are known for their reliability and advanced features.

Key Features

  • High-Speed Interface: The VSC9118VH/E offers a robust high-speed interface that is capable of handling the rapid data rates required by modern communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, reducing the overall energy requirements of the systems in which it is used.
  • Advanced Signal Processing: It includes sophisticated signal processing capabilities that ensure high-quality signal integrity and error-free transmission, which is critical for maintaining performance in communication networks.
  • Scalability: The device is designed to be scalable, making it suitable for a wide range of applications and allowing for future upgrades without significant redesigns.
  • Reliability: As with all Microchip products, the VSC9118VH/E is built to high standards of reliability, ensuring that it can withstand the rigors of continuous operation in challenging environments.

Applications

The VSC9118VH/E is ideal for use in a variety of applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and bridges
  • Optical transport networks (OTN)
  • SONET/SDH systems
  • Data center interconnects
  • Telecommunications infrastructure

Technical Specifications

The VSC9118VH/E is provided in a robust package that ensures its durability and longevity. Detailed technical specifications and application notes are available through Microchip Technology's official website or authorized distributors, providing engineers and designers with all the necessary information to incorporate this device into their designs.

In summary, the VSC9118VH/E from Microchip Technology represents a sophisticated solution for high-speed data and telecommunications, offering performance, efficiency, and reliability in a single integrated circuit.

You May Also Be Interested in

Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess