EN
  • EN
  • DE

BGF944

Part No BGF944
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description POWER MODULE GSM900 EDGE SOT365C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 920MHz to 960MHz
Gain 30dB
RF Type GSM, EDGE
Supply Voltage - Operating 30V
Operating Supply Current 280mA
Case / Package SOT-365C
Win Source Part Number 201216-BGF944
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGF944 CAD Model

Description

The BGF944, designed and manufactured by NXP Semiconductors, is a state-of-the-art silicon germanium carbon (SiGe:C) bipolar monolithic microwave integrated circuit (MMIC) amplifier. This high-performance device is tailored for a wide range of applications, including but not limited to wireless communication, satellite systems, and defense-related technologies.

Key Features

  • Frequency Range: The BGF944 operates effectively across a broad frequency range, making it highly versatile for various high-frequency applications.
  • High Gain: With its notable gain levels, this amplifier can significantly boost signal strength without the need for additional external components.
  • Low Noise Figure: The low noise figure of the BGF944 ensures that signal clarity is maintained, which is crucial for high-quality communication and radar systems.
  • High Linearity: This amplifier exhibits excellent linearity, which minimizes signal distortion and allows for the accurate transmission and reception of signals.

Applications

The BGF944 is suited for a multitude of applications, demonstrating its adaptability and efficiency in various technological scenarios:

  • Wireless infrastructure, such as base stations for mobile networks and wireless backhaul equipment.
  • Satellite communications, offering reliable performance for both uplink and downlink channels.
  • Defense and aerospace technologies, where precision and reliability are paramount.
  • General-purpose RF and microwave amplification, serving a wide array of commercial and industrial uses.

Technical Specifications

The BGF944 boasts impressive technical specifications that contribute to its high performance:

  • Operating Voltage: Specified for optimal performance across various voltage levels.
  • Power Output: Capable of delivering the power necessary for demanding applications.
  • Package: Encased in a robust package that ensures durability and long-term reliability.
  • Compliance: Meets industry standards for safety and environmental regulations.

For engineers and designers looking for a reliable and high-performing amplifier, the BGF944 from NXP stands out as an optimal choice. Its integration of cutting-edge SiGe:C technology along with its flexible application range makes it a go-to component in the design of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7205 $58.3230
15+ $7.9764 $119.6460
23+ $7.7270 $177.7210
31+ $7.4775 $231.8025
40+ $7.2280 $289.1200
54+ $6.4807 $349.9578
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess