The BGD704,112 is a state-of-the-art silicon monolithic integrated circuit from NXP Semiconductors, one of the leading technology innovators in the field of high-performance mixed-signal electronics. This product is specifically designed to deliver exceptional performance in applications that require high-frequency signal amplification.
Key Features
- Frequency Range: The BGD704,112 operates efficiently over a broad frequency range, making it suitable for a variety of RF applications.
- High Gain: With its high gain levels, this integrated circuit ensures amplified signals are strong and clear, improving the overall performance of the system it is integrated into.
- Low Noise Figure: The device boasts a low noise figure, which is crucial for maintaining signal integrity, especially in communication systems where clarity is paramount.
- Robust Design: NXP's commitment to quality means that the BGD704,112 is built to withstand the rigors of demanding environments, ensuring reliability and longevity.
- Power Efficiency: Energy consumption is a critical factor in modern electronics, and this product offers excellent power efficiency, reducing operational costs and benefiting the environment.
Applications
The BGD704,112 is versatile and can be used in various applications, including:
- CATV systems
- High-frequency RF amplification
- Wireless communication infrastructure
- Satellite television receivers
- Broadband distribution networks
Technical Specifications
| Parameter |
Value |
| Frequency Range |
40 MHz to 1000 MHz |
| Gain |
Typical 21.5 dB |
| Noise Figure |
Typical 2.9 dB |
| Supply Voltage |
24 V (DC) |
| Package |
SOT115J |
With its robust design and superior specifications, the BGD704,112 from NXP Semiconductors is an excellent choice for any application requiring high-quality signal amplification.