Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Single)
Frequency 3MHz
Supply Voltage - Operating 1.5 V to 15 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uSMD
Mounting Surface Mount
Win Source Part Number 071560-LMC555CBPX
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LMC555CBPX CAD Model

Description

The LMC555CBPX is a highly sophisticated product manufactured by Texas Instruments, a renowned global semiconductor company. This device is a CMOS variant of the popular 555 Timer Integrated Circuit (IC), designed with advanced technology to deliver superior performance and reliability.

  • Low Power Consumption: Operates at a voltage as low as 1.5V
  • Frequency: Up to 3MHz
  • Versatility: Suitable for pulse generation, oscillators, time delays, pulse width modulation (PWM), and more
  • Temperature Range: -40°C to 85°C
  • Package: 8-pin SOIC
  • Compliance: RoHS

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077LZ-66+
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930IDCB-4.19#TRMPBF
Maxim Integrated
IC OSC PROG TIMER 10KHZ 8USOP
Need more? Email Us
ECAD model for DS1050U-010+
Maxim Integrated
PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for DS1050Z-005
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ECAD model for DS1077LU-40+T
Analog Devices Inc.
IC OSC SILICON 8.192MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930CDCB-8.19#TRMPBF
Cypress Semiconductor Corp
PROGRAMMABLE OSCILLATORS HIGH PE
Need more? Email Us
ECAD model for CY2X0137FLXCT
Texas Instruments
IC OSC PROG TIMER 100KHZ 14SO
Lowest to $1.0361
ECAD model for CD4541BNSR
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention