EN
  • EN
  • DE

BGA2866,115

Part No BGA2866,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-2.2GHZ 6TSSOP / RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Frequency 0Hz ~ 2.2GHz
P1dB 3dBm
Gain 24.3dB
Noise Figure 3.9dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 17.4mA
Test Frequency 2.15GHz
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGA2866
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-6213-2,568-6213-1,NXPNXPBGA2866,115,568-6213-6,935290056115,2156-BGA2866,115,BGA2866115,BGA2866,115-ND
Standard Package 3,000
Win Source Part Number 973404-BGA2866,115
Ultra Librarian 3D Model Ultra Librarian BGA2866,115 CAD Model

Description

The BGA2866,115 is a high-performance, silicon monolithic broadband MMIC amplifier designed and manufactured by NXP Semiconductors. This state-of-the-art product is a testament to NXP's commitment to providing innovative solutions for RF amplification needs across various applications.

Key Features

  • Frequency Range: The BGA2866,115 operates over a wide frequency range, making it suitable for a variety of applications in the RF domain.
  • Gain: It offers a high gain, which ensures that signal strength is maintained or enhanced when passing through the amplifier.
  • Noise Figure: The low noise figure of this MMIC amplifier minimizes the addition of unwanted noise to the signal, preserving signal quality.
  • Supply Voltage: It operates at a standard supply voltage, making it easy to integrate into existing systems without the need for additional power regulation components.
  • Package: The BGA2866,115 comes in a compact, surface-mount package that is conducive to high-density circuit designs.

Applications

The amplifier's broad frequency range and high performance make it an ideal choice for a variety of applications, including:

  • Wireless communication systems
  • CATV systems
  • RFID readers
  • Satellite receivers
  • Test and measurement equipment

Quality and Reliability

NXP Semiconductors ensures that the BGA2866,115 meets the highest quality and reliability standards. Each unit is rigorously tested to guarantee performance under specified conditions. The product's robust design also ensures longevity and consistent operation over time.

Environmental Considerations

Committed to environmental stewardship, NXP designs the BGA2866,115 to comply with international regulations regarding hazardous substances. The product is RoHS compliant, ensuring that it is manufactured with a focus on environmental responsibility and sustainability.

Ordering Information

The BGA2866,115 is available for order through NXP's network of distributors and partners. For detailed ordering and pricing information, please consult with an authorized NXP representative or visit the NXP website.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,010 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess