EN
  • EN
  • DE

FOD3120TSR2

Part No FOD3120TSR2
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description High Noise Immunity, 2.5A Output Current, Gate Drive Optocoupler | OPTOISO 5KV GATE DRIVER 8SMDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals UL
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174972-FOD3120TSR2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3120TSR2 CAD Model

Description

The ON Semiconductor FOD3120TSR2 is a high-performance, high-speed MOSFET gate driver specifically designed to meet the rigorous demands of fast-switching applications. This device is capable of driving a wide range of power MOSFETs and IGBTs with ease, making it an ideal choice for a variety of high-power and high-speed switching applications.

Key Features

  • High Current Output: The FOD3120TSR2 can deliver peak output currents of up to 2A, ensuring efficient switching of connected MOSFETs or IGBTs.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 15V to 30V, providing flexibility in various circuit designs.
  • High Noise Immunity: Equipped with CMR (Common Mode Rejection) of 35kV/µs minimum at VCM = 1500V, the device offers excellent noise immunity, making it suitable for noisy industrial environments.
  • Fast Propagation Delays: With typical propagation delay times of 500ns, the FOD3120TSR2 ensures quick response times in high-speed switching applications.
  • Isolated Gate Driving: The device provides electrical isolation between the input and output with an insulation rating of 3750Vrms for 1 minute as per UL1577.

Applications

The FOD3120TSR2 is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • AC-DC power supplies
  • Motor drives
  • Induction heating
  • Renewable energy inverters
  • Switching power amplifiers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FOD3120TSR2 is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and reliability in the most challenging conditions.

Package and Availability

The FOD3120TSR2 comes in a compact 8-pin DIP package, which is RoHS compliant. This product is available for order and can be sourced through ON Semiconductor's extensive distribution network.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8166 $63.5810
80+ $1.4906 $119.2480
120+ $1.4440 $173.2800
170+ $1.3975 $237.5750
215+ $1.3509 $290.4435
290+ $1.2111 $351.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess