EN
  • EN
  • DE

AR1100-I/MQ

Part No AR1100-I/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller 4, 5, or 8 Wire Resistive 10, 12 b Serial, UART, USB Interface 20-VQFN (5x5)
Manufacturer Microchip Technology
Series mTouch™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name AR1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911681-AR1100-I/MQ
Ultra Librarian 3D Model Ultra Librarian AR1100-I/MQ CAD Model

Description

Microchip Technology AR1100-I/MQ Touch Screen Controller

The AR1100-I/MQ is a sophisticated touch screen controller developed by Microchip Technology, designed to offer reliable and accurate touch sensing capabilities for a wide range of applications. This innovative device is part of Microchip's renowned AR1100 series, which is known for its compatibility with both resistive and capacitive touch screens, providing a versatile solution for user interface designs.

The AR1100-I/MQ is engineered to deliver high performance and ease of integration, making it an ideal choice for designers looking to implement touch interfaces in their products. It supports USB and RS-232 serial data communication, allowing it to interface seamlessly with most host systems. Furthermore, its built-in calibration algorithm ensures that touch input is precise and consistent, enhancing the user experience.

One of the key features of the AR1100-I/MQ is its touch mode versatility. It can operate in 4-, 5-, or 8-wire resistive touch modes, providing flexibility for different design requirements. Additionally, the controller is designed to be plug-and-play when used with a USB interface, which means it requires minimal setup and is recognized as a generic Human Interface Device (HID) touch digitizer by most operating systems, including Windows, Linux, and Android.

The product is also equipped with advanced features such as automatic drift compensation, which helps maintain touch accuracy over time and environmental changes. Its robust on-chip 10-bit Analog-to-Digital Converter (ADC) ensures high-resolution touch coordinates, while the adjustable touch screen sensitivity allows for customization to meet specific application needs.

Microchip Technology has designed the AR1100-I/MQ with durability in mind. It is built to withstand the rigors of frequent use, making it suitable for industrial control panels, point-of-sale systems, medical devices, and more. The controller's small form factor and low power consumption also make it an excellent choice for portable and battery-powered applications.

In summary, the Microchip Technology AR1100-I/MQ touch screen controller is a versatile, high-performance solution that offers ease of integration and compatibility with multiple touch screen types, ensuring a seamless and responsive user interface for a multitude of electronic devices.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Rochester Electronics
PSOC 3
Lowest to $0.3171
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Rochester Electronics
PSOC 3
Lowest to $13.2054
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess