EN
  • EN
  • DE
  • IT

SA616DK/02,118

Part No SA616DK/02,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXR 150MHZ RSSI EQUIP 20SSOP  /  RF Mixer IC Cellular, ASK, FSK RSSI Equipped 150MHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Series SA616
Package Tape & Reel (TR)
RF Type Cellular, ASK, FSK
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.8dB
Secondary Attributes RSSI Equipped
Current - Supply 3.5mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA616
Other Names 935278889118
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236093-SA616DK/02,118
Ultra Librarian 3D Model Ultra Librarian SA616DK/02,118 CAD Model

Description

The NXP SA616DK/02,118 is a sophisticated, low-voltage high-performance mixer FM IF system designed to provide a comprehensive solution for FM radio communication systems. This highly integrated circuit is engineered to operate efficiently in a variety of demanding applications, such as mobile phones, communication devices, RF products, and other portable consumer electronic devices.

Key Features

  • High Sensitivity: The SA616DK/02,118 boasts a high sensitivity mixer with a low noise figure, making it ideal for low-signal environments.
  • Low Voltage Operation: It operates at a low voltage range, ensuring minimal power consumption, which is critical for battery-operated devices.
  • Integrated Oscillator: The device includes an on-chip oscillator with a wide frequency range, reducing the need for external components.
  • High Intercept Point: With a high third-order intercept point, the SA616 offers excellent linearity, which helps in reducing distortion in complex signal environments.
  • Adjustable Gain: The IF amplifier gain is adjustable, providing flexibility in signal processing and optimization of system performance.

Applications

The versatility of the NXP SA616DK/02,118 makes it suitable for a broad spectrum of applications, including:

  • Portable and mobile FM communication systems
  • Wireless devices requiring high-quality signal processing
  • RF signal conversion and amplification in consumer electronics
  • High-performance industrial and automotive applications

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C Package Type SSOP-20 Frequency Range 50 MHz to 1 GHz

Overall, the NXP SA616DK/02,118 is a reliable and efficient choice for designers looking to enhance their FM IF systems with a high-performance, low-voltage mixer that provides excellent sensitivity and linearity across a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess