The BFQ235A is a high-performance NPN silicon RF (Radio Frequency) transistor designed by NXP Semiconductors. It is specifically engineered for high efficiency and gain, making it an ideal choice for a wide range of applications that require RF amplification. The device is well-suited for use in television tuners, professional communications equipment, and various other RF circuits.
Key Features
- High Transition Frequency (fT): The BFQ235A boasts a high transition frequency which enables operation at various RF bands with excellent performance.
- Low Noise Figure: With its low noise figure, the BFQ235A ensures clear signal amplification, which is critical for high-quality audio and video broadcasting applications.
- High Power Gain: The device provides a high power gain that allows for efficient signal amplification, ensuring strong and clear outputs.
- Wide Voltage Range: The BFQ235A operates over a wide voltage range, offering flexibility in different circuit designs and applications.
- Robustness: NXP's commitment to quality means that the BFQ235A is designed for long-term reliability and stability, even under challenging conditions.
Applications
The BFQ235A is versatile and can be used in various applications, including:
- Television tuners
- Professional communications equipment
- RF power amplifiers
- VHF and UHF applications
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Transistor Polarity |
NPN |
| DC Current Gain (hFE) (Min) |
40 at 100 mA |
| Collector-Emitter Voltage VCEO Max |
12 V |
| Power Dissipation |
1.2 W |
| Operating Temperature Range |
-65 to 150°C |
The BFQ235A from NXP is a testament to the company's dedication to providing advanced semiconductor solutions. Its combination of high performance, reliability, and versatility make it a top choice for designers and engineers looking to enhance their RF applications.