EN
  • EN
  • DE

BFG540

Part No BFG540
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Trans RF BJT NPN 15V 0.12A 4-Pin(3+Tab) SOT-143B / NPN 9 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153187-BFG540
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BFG540
Introduction Date December 03, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFG540 CAD Model

Description

Introducing the BFG540: High-Performance NXP Transistor

The BFG540, manufactured by NXP Semiconductors, is a cutting-edge RF transistor designed to deliver superior performance in a wide range of high-frequency applications. This product is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features of the BFG540

  • High Transition Frequency: With an impressive transition frequency (fT) of 25 GHz, the BFG540 is optimized for high-speed signal processing, making it an ideal choice for RF front-end applications.
  • Low Noise Figure: The device boasts a low noise figure, which is crucial for maintaining signal integrity in sensitive communication systems and ensuring clear audio and video transmission.
  • High Power Gain: Offering a high power gain, the BFG540 allows for efficient signal amplification, contributing to enhanced overall system performance.
  • Wideband Performance: Its wideband capabilities enable the BFG540 to operate effectively across various frequencies, providing flexibility and support for multiple RF applications.
  • Robust Package Design: Encased in a durable SOT-223 package, the BFG540 is designed to withstand harsh operating conditions and provide reliable performance over its lifespan.

Applications

The BFG540 is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications: Enhancing performance in mobile phones, satellite communication systems, and base stations.
  • Consumer Electronics: Improving RF functionality in televisions, radios, and other consumer devices.
  • Industrial & Medical: Serving critical roles in industrial sensors and medical equipment that require high-frequency signal processing.

Quality and Reliability

NXP Semiconductors ensures that the BFG540 meets the highest standards of quality and reliability. Each transistor undergoes stringent testing and verification processes, guaranteeing that customers receive a product that not only meets but exceeds industry expectations.

Whether you're developing advanced communication systems or seeking to enhance the performance of consumer electronics, the BFG540 from NXP provides the reliability, efficiency, and high-frequency performance needed to drive innovation and success in your products.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,770+ $0.1305 $230.9850
2,295+ $0.1259 $288.9405
3,065+ $0.1132 $346.9580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,300 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess