ON Semiconductor Product A1290 Overview
The ON Semiconductor A1290 is a cutting-edge linear Hall-effect sensor integrated circuit (IC) designed for high-precision applications in the modern industrial and automotive sectors. This robust and reliable sensor is engineered to deliver accurate and consistent performance even in the harshest environments.
Key Features
- High Precision: The A1290 offers exceptional accuracy with its linear Hall-effect sensing technology, making it ideal for precision measurement tasks.
- Temperature Stability: Built to maintain performance over a wide temperature range, the A1290 ensures stable operation in varying environmental conditions.
- Low Noise Output: Designed with a focus on minimizing signal noise, this sensor provides clean and reliable output signals for high-integrity applications.
- Robust Construction: ON Semiconductor's commitment to quality means the A1290 is constructed to withstand the rigors of industrial and automotive use, ensuring a long service life.
- Flexible Supply Voltage: The A1290 can operate with a supply voltage range that accommodates various system designs, enhancing its versatility.
Applications
The A1290 is an excellent choice for a wide array of applications where precision sensing is crucial. It is commonly used in:
- Automotive position sensing
- Industrial automation and process control
- Robotics
- Fluid level measurement
Technical Specifications
| Parameter |
Value |
| Sensing Type |
Linear Hall-effect |
| Output Type |
Analog Voltage |
| Supply Voltage |
4.5V to 6V |
| Operating Temperature |
-40°C to 150°C |
With its combination of precision, stability, and durability, the ON Semiconductor A1290 is an ideal solution for developers seeking a reliable linear Hall-effect sensor. Its adherence to stringent quality standards ensures that it meets the demands of the most critical sensing applications.