EN
  • EN
  • DE

EDF1DS

Part No EDF1DS
Manufacturer General Semiconductor
Catalog END - OF - LIFE
Description MINIATURE GLASS PASSIVATED FAST EFFICIENT SURFACE MOUNT BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1170797-EDF1DS
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDF1DS CAD Model

Description

The EDF1DS is a rectifier manufactured by General Semiconductor. Rectifiers are semiconductor devices used to convert alternating current (AC) to direct current (DC). They are fundamental components in power supplies, voltage multipliers, and various other electronic circuits.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert AC line voltage to a stable DC voltage for powering electronic devices.
  • Voltage Multipliers: Employed in voltage multiplier circuits to increase the DC voltage.
  • Battery Chargers: Used in battery charging circuits to rectify the AC voltage before applying it to the battery.
  • Signal Demodulation: Can be used for signal demodulation purposes.

Features:

  • Rectification: Converts AC voltage to DC voltage.
  • High Forward Current Capability: Able to handle significant forward current.
  • Low Forward Voltage Drop: Exhibits a low voltage drop when conducting.
  • Fast Recovery Time: Offers a fast reverse recovery time for efficient switching.

Benefits:

  • Efficient AC-DC Conversion: Provides efficient conversion of AC to DC voltage.
  • Reliable Performance: Delivers reliable and stable performance in various applications.
  • Compact Size: Available in small packages for space-constrained applications.
  • Cost-Effective: A cost-effective solution for rectification requirements.

Additional Details:

The EDF1DS is characterized by several key parameters:

  • Maximum Forward Current (IF): Specifies the maximum continuous forward current the diode can handle.
  • Peak Reverse Voltage (VRRM): Indicates the maximum reverse voltage the diode can withstand without breaking down.
  • Forward Voltage Drop (VF): Represents the voltage drop across the diode when conducting forward current.
  • Reverse Recovery Time (trr): Defines the time it takes for the diode to switch from conducting to blocking state.

For precise electrical characteristics, thermal specifications, and package details, refer to the official datasheet provided by General Semiconductor or related vendors. Correct implementation requires adhering to the manufacturer's guidelines to avoid damage and ensure optimal performance.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4201 $58.8140
340+ $0.3448 $117.2320
520+ $0.3339 $173.6280
715+ $0.3232 $231.0880
925+ $0.3125 $289.0625
1,240+ $0.2801 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess