EN
  • EN
  • DE

BF1101W

Part No BF1101W
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT343
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752343-BF1101W
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1101W CAD Model

Description

The NXP BF1101W represents a significant leap in RF (Radio Frequency) technology, offering a versatile and high-performance solution for a wide range of applications. This innovative product is a silicon-based, N-channel dual-gate MOSFET that operates in a VHF and UHF range, making it an ideal choice for applications in RF amplification and mixing.

Key Features

  • Frequency Range: The BF1101W operates effectively within the VHF and UHF frequency spectrums, providing a broad range of utility in various RF applications.
  • Dual-Gate Design: The dual-gate functionality allows for enhanced control and flexibility in RF circuit design, enabling improved signal amplification and mixing capabilities.
  • Low Noise Figure: With its low noise figure, the BF1101W ensures a high-quality signal with minimal distortion, which is crucial for applications requiring clear and reliable communication.
  • High Gain: The device boasts a high gain, which allows for stronger signal amplification, ensuring that the transmitted or received signals are robust and clear.
  • Surface-Mount Package: The BF1101W comes in a compact SOT-143B surface-mount package, which is suitable for high-density PCB designs and simplifies the assembly process.

Applications

The NXP BF1101W is highly versatile and can be used in various applications, including but not limited to:

  • RF Front-end applications
  • Mixers and oscillators in VHF/UHF tuners
  • Low-noise amplifiers for receivers
  • High-frequency signal processing circuits
  • Telecommunication systems
  • Satellite communication equipment

Quality & Reliability

NXP is known for its commitment to quality and reliability, and the BF1101W is no exception. Manufactured with precision and designed to meet stringent industry standards, the BF1101W is a product you can trust to perform consistently in demanding environments.

For engineers and designers looking for an RF solution that combines performance with versatility, the NXP BF1101W is a compelling choice that delivers on all fronts.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess