EN
  • EN
  • DE

TEA1118T

Part No TEA1118T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Versatile cordless transmisssion circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266592-TEA1118T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1118T CAD Model

Description

Introducing the TEA1118T Speech and Line Interface IC by NXP

The TEA1118T from NXP Semiconductors is a highly integrated circuit designed for use in telephone applications. It combines several functions necessary for the performance of electronic telephone sets into a single package. The chip is engineered to interface the microphone, earpiece, dialer, line, and handset to the rest of the telephone system. With its advanced features, the TEA1118T provides an optimal solution for a wide range of telephone applications, ensuring high-quality audio and reliable performance.

Key Features of the TEA1118T

  • Integrated Speech Circuit: The TEA1118T contains a speech circuit with adjustable gain control, providing clear audio transmission and reception for the user.
  • Dialer Interface: It supports both pulse and DTMF (Dual-Tone Multi-Frequency) dialing methods, making it compatible with modern telephone systems.
  • Line Interface: The chip includes a line interface that ensures compatibility with the telephone network. It is designed to handle the necessary signaling and supervision functions required for telephone line operation.
  • Power Supply Range: The TEA1118T operates over a wide range of power supply voltages, offering flexibility in various telephone set designs.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for cordless and energy-saving telephone sets.

Applications and Benefits

The TEA1118T is ideal for use in a variety of telephone equipment, including wired and wireless handsets, answering machines, and fax machines. Its compact design and integration of multiple functions make it an excellent choice for manufacturers looking to streamline their production process and reduce component count. End-users benefit from the enhanced audio quality and reliable operation that the TEA1118T provides.

With its robust feature set and proven performance, the TEA1118T from NXP is a standout choice for designers and manufacturers seeking to create high-quality telephone systems. Its ease of integration, coupled with NXP's reputation for quality semiconductor products, makes the TEA1118T a smart and dependable solution for modern telecommunication needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess