EN
  • EN
  • DE

BB151

Part No BB151
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Low-voltage variable capacitance diode / Varactor Diode Single 10V 15.4pF 2-Pin SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Manufacturer NXP
Win Source Part Number 231874-BB151
Popularity Medium
Supply and Demand Status Balance
Family Name BB151
Introduction Date May 12, 1999
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BB151 CAD Model

Description

The NXP BB151 is a cutting-edge variable capacitance diode, engineered for the precise tuning of RF circuits. This high-performance product is designed to meet the rigorous demands of modern radio frequency applications, making it an ideal component for use in VCOs (Voltage Controlled Oscillators), phase-locked loops (PLLs), and frequency modulators found in a wide array of communication equipment.

Key Features

  • High Tuning Ratio: The BB151 offers a high capacitance ratio, which is essential for applications that require a wide frequency tuning range. This feature ensures that the device can adapt to various frequencies, providing flexibility and enhancing the performance of the RF circuit.
  • Low Series Resistance: With its low series resistance, the BB151 ensures minimal signal loss, resulting in better signal quality and improved overall efficiency of the RF circuit.
  • Compact Package: The small SOD323 package of the BB151 makes it suitable for space-constrained applications, allowing for efficient use of PCB real estate without compromising on performance.

Applications

The versatility of the NXP BB151 makes it an excellent choice for a variety of applications. It is particularly useful in:

  • Mobile communications, where precise frequency tuning is paramount
  • Wireless systems that require stable frequency control
  • Professional radios and broadcasting equipment
  • Consumer electronics that utilize RF circuits, such as TVs and personal radios

Technical Specifications

Parameter Value
Capacitance Ratio High
Series Resistance Low
Package Type SOD323

The NXP BB151 is a testament to NXP's commitment to providing high-quality components that push the boundaries of RF technology. With its high tuning ratio, low series resistance, and compact form factor, the BB151 is an excellent choice for designers looking to optimize their RF solutions.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3049 $57.9310
465+ $0.2506 $116.5290
715+ $0.2426 $173.4590
990+ $0.2345 $232.1550
1,270+ $0.2275 $288.9250
1,705+ $0.2033 $346.6265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess