Products specifications

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 2.754pF @ 28V, 1MHz
Capacitance Ratio 15
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 32V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1022267-BB178,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB178,115 CAD Model

Description

Product Overview: NXP BB178,115

The NXP BB178,115 is a cutting-edge variable capacitance diode, designed with precision and versatility in mind. This product is part of NXP's high-quality diode portfolio, tailored for applications requiring variable tuning and signal processing within electronic circuits.

Key Features

  • High Tuning Ratio: The BB178,115 is engineered to provide a high tuning ratio, making it ideal for voltage-controlled oscillators (VCOs), phase-locked loops (PLLs), and other frequency tuning applications.
  • Low Series Resistance: With its low series resistance, this diode ensures minimal signal loss, which is crucial for maintaining the integrity of high-frequency signals.
  • Low Capacitance: The device features a low capacitance that allows for higher operating frequencies and improved signal response.
  • Excellent Linearity: The diode offers excellent linearity, which is vital for maintaining signal fidelity when tuning across different frequencies.
  • Compact Package: Housed in a small SOD323 (SC-76) surface-mounted package, the BB178,115 is suitable for space-constrained applications while providing robust performance.

Applications

The NXP BB178,115 is highly versatile and can be used in a variety of electronic applications. Its primary uses include:

  • Mobile communications devices where frequency agility is required.
  • Satellite and cable television tuners for channel selection.
  • RFID systems where variable capacitance can enhance performance.
  • Wireless LAN equipment for frequency modulation and control.
  • Professional radio equipment where precise frequency tuning is necessary.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BB178,115 is no exception. It is manufactured to the highest standards to ensure reliability and durability in the most demanding conditions. Whether for consumer electronics or industrial applications, the BB178,115 from NXP is a reliable choice for designers and engineers seeking performance and precision.

You May Also Be Interested in

Infineon Technologies
DIODE TUNING 16V 20MA SC-79
Need more? Email Us
ECAD model for BBY55-02V E6327
Infineon Technologies
DIODE TUNING 6V 20MA SOD-323
Need more? Email Us
ECAD model for BBY53-03W E-6327
Skyworks Solutions Inc.
DIODE VARACTOR / Hyperabrupt Junction Tuning Varactor
Lowest to $18.2278
ECAD model for SMVA1705-004LF
Infineon Technologies
DIODE VARACTOR 10V SNGL PG-SC79
Need more? Email Us
ECAD model for BBY5602VH6327XTSA1
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1188
ECAD model for 1SV285(TPH3,F)
Infineon Technologies
DIODE TUNING HIGH Q CC SOT-323
Lowest to $0.1888
ECAD model for BBY66-05WE6327
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us
ECAD model for BB189,115
Skyworks Solutions Inc.
DIODE VARACTOR / Hyperabrupt Junction Tuning Varactors
Lowest to $72.1805
ECAD model for SMV1251-040LF
Infineon Technologies
DIODE TUNING 10V 20MA SOD-323
Need more? Email Us
ECAD model for BBY56-03W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0741 $50.0175
1,645+ $0.0608 $100.0160
2,550+ $0.0589 $150.1950
3,510+ $0.0570 $200.0700
4,540+ $0.0551 $250.1540
6,075+ $0.0494 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 114 pieces
MOQ: 675 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention