The NXP BB178/L is a silicon monolithic microwave integrated circuit (MMIC) varicap diode, which is a high-performance solution designed for electronic tuning applications. This varicap diode is renowned for its high-quality construction and the reliability that comes with NXP's reputation in the semiconductor industry.
Key Features
- High Tuning Ratio: The BB178/L varicap diode offers a high tuning ratio, which makes it ideal for applications requiring a wide frequency range with minimal control voltage changes.
- Low Series Resistance: The device has a low series resistance that contributes to better signal quality and efficiency, especially in high-frequency operations.
- Compact SOD323 Package: With its small SOD323 package, the BB178/L is suitable for space-constrained applications, allowing for efficient use of PCB real estate.
- Wide Voltage Range: It operates over a wide range of reverse voltages, giving designers flexibility in various circuit configurations.
- Excellent Linearity: The varicap diode provides excellent linearity, which is critical for maintaining signal integrity in tuning applications.
Applications
The NXP BB178/L varicap diode is used in a variety of RF applications, including:
- Electronic tuning in VHF television tuners
- FM tuners and professional communications equipment
- Phase-locked loop (PLL) systems
- Voltage-controlled oscillators (VCOs)
- Bandpass filters
Product Specifications
The BB178/L features a range of technical specifications that make it a versatile choice for designers:
- Capacitance Range: 1.8 - 20 pF
- Quality Factor: > 1000 at 1MHz
- Maximum Reverse Voltage: 28 V
- Operating Temperature Range: -55°C to +125°C
For engineers and designers looking for a reliable varicap diode with excellent performance characteristics, the NXP BB178/L is an excellent choice. Its robust design and versatility make it suitable for a broad range of RF tuning applications.