Products specifications

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 1.055pF @ 28V, 1MHz
Capacitance Ratio 16
Capacitance Ratio Condition C0.5/C28
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 231867-BB131
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BB131 CAD Model

Description

Introducing the NXP BB131 - A High-Performance Silicon Diode

The NXP BB131 is a cutting-edge variable capacitance diode designed with precision and reliability in mind. This versatile component is a staple in the electronics industry, renowned for its stable capacitance characteristics and high-quality performance. Engineered by NXP Semiconductors, a leader in the field, the BB131 is an ideal choice for a wide range of applications that require fine-tuning and signal processing.

Key Features

  • High-Quality Silicon Technology: The BB131 is crafted using advanced silicon technology, ensuring consistent performance and longevity.
  • Variable Capacitance: With its variable capacitance feature, this diode is perfect for tuning circuits, such as VCOs (Voltage-Controlled Oscillators), RF stages, and filters.
  • Low Series Resistance: The low series resistance of the BB131 contributes to its efficient operation, particularly in high-frequency applications.
  • Excellent Linearity: The diode's capacitance varies linearly with the reverse voltage, providing precise control over a range of voltages.

Applications

The BB131 is used in a variety of applications where precise electronic tuning is required. It is commonly found in:

  • Electronic tuning in TV and VCR tuners
  • FM tunable band-pass filters
  • Voltage-controlled oscillators (VCOs)
  • Professional communications equipment
  • Mobile telephones and pagers

Technical Specifications

Parameter Value Package SOD323 Capacitance Range 1.7-25 pF Reverse Voltage 28 V (max) Quality Factor > 500 at 50 MHz

Whether you're designing a sophisticated communication system or looking to enhance your consumer electronics, the NXP BB131 offers the performance and reliability you need. With its precision tuning capabilities and robust design, the BB131 is a component that stands out in its class.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for BBY52-05W
Infineon Technologies
DIODE TUNING 10V 20MA SOD-323
Need more? Email Us
ECAD model for BBY56-03W
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Lowest to $0.5574
ECAD model for BB814E6327GR1HTSA1
Maxim Integrated
Diode Varactor 15V 20mA
Lowest to $2.4562
ECAD model for MAX14689EWL
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1631
ECAD model for BB187,335
Infineon Technologies
Silicon Tuning Diode 30V 20mA SOD-323
Lowest to $0.1042
ECAD model for BBY5702WH6327
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Need more? Email Us
ECAD model for BB189,115
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1188
ECAD model for 1SV285(TPH3,F)
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
ECAD model for 1SV310TPH3F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2978 $50.6260
410+ $0.2443 $100.1630
635+ $0.2367 $150.3045
875+ $0.2291 $200.4625
1,130+ $0.2214 $250.1820
1,515+ $0.1985 $300.7275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 141,200 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention