EN
  • EN
  • DE

BAS32L

Part No BAS32L
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High-speed diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151393-BAS32L
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS32L CAD Model

Description

Introducing the BAS32L Diode from NXP Semiconductors

The BAS32L is a high-quality, general-purpose switching diode designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This diode is engineered to provide users with fast switching capabilities and is widely used in a variety of electronic applications. Its compact SOD-80C package makes it suitable for high-density mounting, allowing for efficient use of PCB space in modern electronic designs.

Key Features of the BAS32L

  • Fast Switching Speed: The BAS32L offers quick and efficient switching, making it an ideal choice for high-frequency applications.
  • Low Leakage Current: It has a low leakage current, which ensures minimal power loss and enhances the overall efficiency of the electronic circuit.
  • High Reverse Voltage: With a high reverse voltage capacity, this diode is capable of withstanding potential surges, providing a reliable performance under various conditions.
  • Surface-Mount Package: The SOD-80C package is designed for surface-mount technology, which simplifies the assembly process and is well-suited for automated mass production.

Applications

The BAS32L is versatile and can be used across a broad range of applications. It is commonly found in:

  • High-speed switching circuits
  • Power management systems
  • Protection circuits
  • Logic circuits
  • Voltage clamping

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products, and the BAS32L is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. Whether used in consumer electronics, automotive systems, or industrial equipment, the BAS32L is designed to withstand the rigors of everyday use and provide consistent, dependable operation.

Environmental Considerations

The BAS32L is also environmentally conscious. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This makes the BAS32L not only a high-performing choice but also a responsible one for companies looking to create eco-friendly products.

With its combination of fast switching, reliability, and environmental compliance, the BAS32L from NXP Semiconductors is an excellent choice for designers and engineers looking to incorporate a high-performance diode into their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1886 $50.9220
570+ $0.1767 $100.7190
880+ $0.1707 $150.2160
1,260+ $0.1588 $200.0880
1,640+ $0.1528 $250.5920
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess