EN
  • EN
  • DE

BSP225

Part No BSP225
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description P-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154834-BSP225
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSP225 CAD Model

Description

The BSP225 is a versatile and robust MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This product is specifically engineered to meet the needs of a wide range of electronic applications, offering efficient power management and signal processing capabilities.

Key Features

  • Low On-Resistance: The BSP225 features a low on-state resistance, which minimizes power loss and improves overall efficiency in electronic circuits.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-frequency applications, providing improved performance in power conversion and regulation tasks.
  • Small Footprint: The compact size of the BSP225 makes it suitable for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Thermal Performance: The device is designed to handle significant thermal loads, ensuring reliable operation even under high power and temperature conditions.
  • Low Threshold Voltage: The low gate threshold voltage of the BSP225 allows for operation at lower voltages, which can be beneficial in battery-powered devices and low-voltage circuits.

Applications

The BSP225 is a highly adaptable component that can be used in a variety of applications. Its efficiency and speed make it suitable for:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting solutions
  • Automotive electronics
  • Portable and battery-powered devices

Quality and Reliability

NXP's commitment to quality ensures that the BSP225 MOSFET is manufactured to the highest standards, with rigorous testing and quality control measures in place. This dedication to excellence guarantees that the BSP225 provides reliable performance for critical and demanding applications across various industries.

Conclusion

In summary, the BSP225 from NXP is a high-performance, energy-efficient MOSFET that is suitable for a wide array of electronic applications. Its low on-resistance, high-speed switching capabilities, and thermal resilience make it a top choice for designers looking to optimize their power management and signal processing solutions.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2657 $50.4830
460+ $0.2180 $100.2800
715+ $0.2112 $151.0080
980+ $0.2044 $200.3120
1,270+ $0.1976 $250.9520
1,695+ $0.1771 $300.1845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess