EN
  • EN
  • DE

BAP70-04W,115

Part No BAP70-04W,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 50V 100MA SOT323 / Diode PIN Attenuator/Switch 50V 100mA Automotive 3-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Maximum) 50V
Current - Max 100mA
Capacitance @ Vr, F 0.3pF @ 20V, 1MHz
Resistance @ If, F 1.9 Ohm @ 100mA, 100MHz
Power Dissipation (Maximum) 260mW
Operating Temperature Range -65°C ~ 150°C (TJ)
Package SC-70, SOT-323
Manufacturer Package SOT-323-3
Win Source Part Number 769673-BAP70-04W,115
Popularity Medium
Supply and Demand Status Limited
Family Name BAP70-04
Introduction Date March 05, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BAP70-04W,115 CAD Model

Description

The BAP70-04W,115 is a high-performance, silicon PIN diode from the renowned manufacturer NXP Semiconductors. This diode is designed to deliver superior RF switching performance and is an ideal choice for a wide range of applications that require fast and efficient signal processing.

Key Features

  • High-Speed Switching: The BAP70-04W,115 is designed for high-speed switching applications, offering rapid response times that are essential for modern communication systems.
  • Low Series Resistance: With low series resistance, this PIN diode ensures minimal signal loss, providing high efficiency in signal transmission and reception.
  • Low Capacitance: The diode features low junction capacitance, which is critical for maintaining signal integrity, especially in high-frequency applications.
  • Surface-Mount Package: The compact SOD-323 package allows for easy integration into surface-mount technology (SMT) processes, making the BAP70-04W,115 suitable for automated mass production.
  • Wide Frequency Range: This component is capable of operating over a broad frequency range, making it versatile for various RF applications.

Applications

The BAP70-04W,115 is utilized in a variety of applications, including but not limited to:

  • RF Switching Circuits
  • High-Frequency Communication Systems
  • Attenuators
  • Mobile Telecommunications
  • Wireless Infrastructure

Technical Specifications

Parameter Value
Package SOD-323
Mounting Type Surface Mount
Maximum Frequency Varies with application
Operating Temperature -55°C to +150°C

The BAP70-04W,115 from NXP Semiconductors is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. With its exceptional switching performance and reliability, this PIN diode is an excellent choice for designers and engineers looking to enhance their RF solutions.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2033 $57.9405
690+ $0.1675 $115.5750
1,075+ $0.1617 $173.8275
1,475+ $0.1571 $231.7225
1,910+ $0.1513 $288.9830
2,545+ $0.1363 $346.8835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess