EN
  • EN
  • DE

BAP64-06W,115

Part No BAP64-06W,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 100V 100MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Anode
Voltage - Peak Reverse (Max) 100V
Current - Max 100mA
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.35 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 240mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOT-323-3
Win Source Part Number 1022011-BAP64-06W,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP64-06W,115 CAD Model

Description

Introducing the BAP64-06W,115 by NXP

Discover the BAP64-06W,115, a cutting-edge PIN diode brought to you by NXP Semiconductors, designed for a plethora of applications that require high-speed switching and low signal distortion. This device is a testament to NXP's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • High-Speed Switching: The BAP64-06W,115 boasts impressive switching speeds, making it an ideal choice for RF switching and attenuator applications where rapid signal modulation is crucial.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal signal loss and distortion, providing a clean, high-quality output for your circuitry.
  • Low Capacitance: The device's low capacitance is essential for maintaining signal integrity, especially in high-frequency applications, by reducing the effects of unwanted reactance.
  • High Power Handling: Engineered to handle high power levels, the BAP64-06W,115 is suitable for applications that demand robust performance without compromising on reliability.
  • Surface-Mount Package: Encased in a SOD-323 small plastic package, the device is optimized for surface-mount technology, allowing for efficient assembly and space-saving design on PCBs.

Applications

The versatility of the BAP64-06W,115 PIN diode makes it an excellent choice for various applications, including:

  • RF switch circuits
  • Attenuators
  • High-frequency and microwave circuits
  • Mobile telecommunications
  • Wireless communication systems

Quality and Reliability

NXP Semiconductors ensures that every BAP64-06W,115 PIN diode meets the highest standards of quality and reliability. Users can trust this component to deliver consistent performance, even under challenging conditions.

Ordering Information

The BAP64-06W,115 is available for order under the specified part number. For additional information, datasheets, and support, please visit the NXP Semiconductors official website or contact their customer service team.

Choose the BAP64-06W,115 for your next project and experience the perfect blend of speed, efficiency, and reliability that NXP Semiconductors is known for.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess