EN
  • EN
  • DE

SMS3922-001

Part No SMS3922-001
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description Surface Mount General Purpose Schottky Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252143-SMS3922-001
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMS3922-001 CAD Model

Description

The SMS3922-001 is a silicon PIN diode from Skyworks Solutions Inc. designed for various RF and microwave applications. This diode boasts a low series resistance and fast switching speed, making it suitable for applications requiring high-performance switching and attenuation.

Applications

  • RF Switches: Used in RF switches for wireless communication systems, offering low insertion loss and high isolation.
  • Attenuators: Employed in attenuator circuits to control signal levels in RF front-ends.
  • Phase Shifters: Integrated into phase shifter designs for radar and communication systems.
  • Limiters: Used in receiver front-ends to protect sensitive components from high-power signals.
  • Test and Measurement Equipment: Utilized in test equipment for signal routing and calibration.

Features

  • Low Series Resistance: Provides minimal signal loss in the on-state.
  • Fast Switching Speed: Enables rapid switching between different states.
  • Low Capacitance: Minimizes signal distortion and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards (PCBs).
  • High Breakdown Voltage: Offers robustness against high-power signals.

Benefits

  • Improved RF Performance: Enhances the overall performance of RF circuits due to its low loss and fast switching capabilities.
  • Increased System Reliability: Provides robust protection against high-power signals, improving system reliability.
  • Simplified Design: The surface mount package simplifies the design and assembly process.
  • Reduced Power Consumption: Minimizes power consumption in switching and attenuation applications.
  • Enhanced Signal Integrity: Preserves signal integrity due to its low capacitance.

Additional Details

The SMS3922-001 is typically supplied in a small surface-mount package, such as a SOD-323 or similar. The specific electrical characteristics, such as series resistance, capacitance, and breakdown voltage, vary depending on the operating conditions and should be consulted in the device datasheet. It is RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $0.3269
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us
Panasonic
DIODE PIN 60V 100MA SS MINI-2P
Lowest to $0.2391
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
Lowest to $11.4253
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1192 $59.2648
46+ $2.5594 $117.7324
70+ $2.4795 $173.5650
97+ $2.3994 $232.7418
125+ $2.3195 $289.9375
167+ $2.0795 $347.2765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess