EN
  • EN
  • DE
  • IT

ADTJA1101-RMII

Part No ADTJA1101-RMII
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description ETHERNET ADAPT S32K148EVB/I.MX8  /  TJA1101 Ethernet Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Type Interface
Function Ethernet
Utilized IC / Part TJA1101
Supplied Contents Board(s), Cable(s)
Base Product Number ADTJA1101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.80.1000
Other Names 568-14789,935368108598
Standard Package 1
Win Source Part Number 1116469-ADTJA1101-RMII
Ultra Librarian 3D Model Ultra Librarian ADTJA1101-RMII CAD Model

Description

The ADTJA1101-RMII is a cutting-edge automotive Ethernet transceiver designed by NXP, a leader in secure connectivity solutions for embedded applications. This transceiver is specifically tailored to meet the rigorous demands of the automotive industry, providing a reliable and robust network connection for in-vehicle communication systems.

Key Features

  • RMII Interface: The Reduced Media Independent Interface (RMII) offers a streamlined method for connecting the transceiver to the host controller, reducing the pin count and enabling a cost-effective network connection.
  • High-Speed Data Transfer: Capable of 100 Mbps full-duplex operation, the ADTJA1101-RMII ensures rapid data transmission, essential for real-time applications such as infotainment and advanced driver assistance systems (ADAS).
  • Enhanced EMC Performance: Engineered with exceptional electromagnetic compatibility (EMC), this transceiver minimizes electromagnetic interference (EMI), a critical feature in the densely packed electronic environment of modern vehicles.
  • Low Power Consumption: With an emphasis on energy efficiency, the ADTJA1101-RMII operates with low power consumption, contributing to the overall reduction of a vehicle's energy footprint.

Applications

The ADTJA1101-RMII is ideal for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • On-board Diagnostics (OBD)
  • Gateway Modules
  • Vehicle Networking

Quality and Reliability

NXP's commitment to quality and reliability is evident in the ADTJA1101-RMII. Designed to withstand the harsh conditions of the automotive environment, it operates over a wide temperature range and is compliant with automotive industry standards for electronic components. This ensures that the transceiver performs reliably over the lifespan of the vehicle, contributing to driver safety and system integrity.

Support and Resources

Customers can access a wealth of support and resources from NXP, including detailed datasheets, application notes, and design resources. NXP's dedicated support team is also available to assist with integration, development, and troubleshooting, ensuring that the ADTJA1101-RMII can be seamlessly incorporated into automotive systems.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess