EN
  • EN
  • DE
  • IT

ATV750L30DM/883C

Part No ATV750L30DM/883C
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226097-ATV750L30DM/883C
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV750L30DM/883C CAD Model

Description

Microchip Technology's ATV750L30DM/883C: High-Performance Programmable Logic Device

The ATV750L30DM/883C is a high-reliability, programmable logic device (PLD) from Microchip Technology, designed to meet the stringent requirements of military and aerospace applications. This versatile component is part of the Atmel legacy product family, known for its robustness and performance in challenging environments.

Featuring a 24-pin ceramic Dual In-line Package (DIP), the ATV750L30DM/883C offers a compact solution for systems where space is at a premium. Its ceramic construction ensures resilience against temperature variations and harsh conditions, making it an ideal choice for mission-critical applications.

Key Features:

  • High-Density Design: The device incorporates 750 usable gates, providing ample logic capacity for complex designs within a single chip.
  • Reprogrammability: With Electrically Erasable Programmable Read-Only Memory (EEPROM) technology, this PLD can be programmed and reprogrammed to suit evolving system requirements, offering flexibility and extended product life.
  • Speed and Efficiency: It delivers fast propagation delays and high-speed logic operations, ensuring efficient performance in time-sensitive applications.
  • Military Specifications: Fully compliant with MIL-STD-883C standards, the ATV750L30DM/883C is built to withstand extreme conditions, including high levels of radiation, temperature extremes, and mechanical stress.
  • Low Power Consumption: The device is optimized for low power usage, reducing the thermal footprint and enhancing reliability in systems where power efficiency is critical.

The ATV750L30DM/883C is not just a testament to Microchip Technology's commitment to quality; it is also backed by their support and expertise in the field of programmable logic solutions. With its combination of high-density logic, reprogrammability, and adherence to military standards, this PLD stands out as a superior choice for engineers and designers looking to incorporate dependable logic solutions into their high-stakes projects.

Whether you are developing sophisticated military hardware, aerospace technology, or any application requiring reliable and adaptable logic circuitry, the ATV750L30DM/883C from Microchip Technology offers the performance and resilience needed to succeed.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess