EN
  • EN
  • DE

ADC1113S125HN

Part No ADC1113S125HN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 11-bit ADC; serial JESD204A interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1139753-ADC1113S125HN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1113S125HN CAD Model

Description

The ADC1113S125HN is a high-performance, single-channel Analog-to-Digital Converter (ADC) produced by NXP Semiconductors. This precision ADC is designed to meet the demanding requirements of advanced digital signal processing applications in automotive, industrial, medical, and communication systems.

Key Features

  • Resolution: This ADC features a 11-bit resolution, providing fine granularity and high accuracy for your digital signal conversion needs.
  • Sampling Rate: With a maximum sampling rate of 125 MSPS (Mega Samples Per Second), the ADC1113S125HN is capable of converting analog signals at high speeds, making it suitable for high-bandwidth applications.
  • Input Range: The device supports a flexible input range, accommodating a variety of signal levels for versatile application use.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is crucial for portable and energy-sensitive applications.
  • Interface: It comes with a user-friendly serial LVDS (Low Voltage Differential Signaling) interface that ensures fast data transfer rates while minimizing signal degradation and electromagnetic interference.

Performance and Reliability

The ADC1113S125HN is built for performance and reliability. It offers excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, ensuring accurate and reliable data conversion. Additionally, its robust design conforms to NXP's high-quality standards, providing a dependable solution for critical applications.

Applications

This ADC is ideal for a wide range of applications, including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communications
  • Automotive radar and lidar systems
  • Medical imaging equipment
  • Instrumentation and control systems

Conclusion

The ADC1113S125HN from NXP Semiconductors is a powerful and versatile ADC solution that offers a blend of speed, accuracy, and low power consumption. Its robust design and high-speed performance make it an excellent choice for a multitude of advanced applications requiring precise digital signal processing.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess