EN
  • EN
  • DE

A3M35TL039T2

Part No A3M35TL039T2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description AIRFAST POWER AMPLIFIER MODULE, / RF Amplifier IC 5G, LTE 3.3GHz ~ 3.7GHz 26-HLQFN (10x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 3.3GHz ~ 3.7GHz
P1dB -
Gain 28.8dBm
Noise Figure -
RF Type 5G, LTE
Voltage - Supply 24V ~ 30V
Current - Supply -
Test Frequency 3.4GHz
Mounting Type Surface Mount
Package / Case 26-LQFN Exposed Pad
Supplier Device Package 26-HLQFN (10x6)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356247-A3M35TL039T2
Ultra Librarian 3D Model Ultra Librarian A3M35TL039T2 CAD Model

Description

The A3M35TL039T2 is a high-performance, multi-purpose semiconductor component manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is designed to cater to the rigorous demands of modern electronic applications, providing a seamless blend of efficiency, durability, and versatility.

Key Features

  • Advanced Technology: Built on state-of-the-art silicon technology, the A3M35TL039T2 offers superior performance and energy efficiency, making it suitable for a wide range of applications.
  • High-Speed Operation: Engineered for speed, this device supports fast switching and processing capabilities, ensuring minimal delays and high throughput in critical applications.
  • Robust Design: The A3M35TL039T2 is constructed to withstand harsh environments and conditions, ensuring long-term reliability and stability.
  • Low Power Consumption: Despite its high-performance capabilities, this component is designed to operate with minimal power consumption, helping to reduce overall energy costs and extend battery life in portable devices.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising on functionality or power.

Applications

The versatility of the A3M35TL039T2 makes it an ideal choice for a variety of applications across different sectors. It is particularly well-suited for:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and in-vehicle networking
  • Industrial automation, where precision and reliability are paramount
  • Consumer electronics, such as smartphones, tablets, and wearable devices
  • Communication infrastructure, including base stations and network switches
  • Medical devices that require high reliability and accuracy

Quality and Support

NXP Semiconductors is committed to delivering the highest quality products, and the A3M35TL039T2 is no exception. Customers can expect comprehensive technical support and documentation, ensuring easy integration and troubleshooting. Additionally, NXP's commitment to environmental sustainability means that the A3M35TL039T2 is produced with eco-friendly practices and materials, aligning with modern ecological standards.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,622 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess